EN
  • EN
  • DE

TPS22933ARSER

Part No TPS22933ARSER
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC TRPL LOAD SWITCH 8UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity P-Channel
Internal Switch(s) Yes
Delay Time - ON 65μs
Delay Time - OFF 32μs
Current - Output (Max) 75mA
Operating Supply Current 2mA
Supply Voltage - Operating 2.5 V to 12 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-UQFN (1.5x1.5)
Win Source Part Number 033696-TPS22933ARSER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS22933ARSER CAD Model

Description

The TPS22933ARSER is a state-of-the-art load switch developed by Texas Instruments, designed to provide optimal performance in managing power distribution. This compact, high-efficiency component is essential for modern electronic systems that require precise power management and distribution.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (RON) that ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Input Voltage Range: The TPS22933ARSER operates over a wide input voltage range, making it suitable for various applications and ensuring compatibility with different power sources.
  • Quick Output Discharge: The integrated quick output discharge feature allows for rapid deactivation of the output, which is crucial for power-sensitive components.
  • Controlled Slew Rate: This load switch includes a controlled slew rate to mitigate inrush current, which can be particularly beneficial in preventing system instability during power-up sequences.

Applications

The versatility of the TPS22933ARSER makes it an ideal choice for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Power management modules
  • Industrial and automation systems

Reliability and Safety

Safety and reliability are paramount in power management. The TPS22933ARSER is equipped with multiple protective features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety of the electronic systems it is integrated into.

Package and Environmental Compliance

The device is offered in a compact package that is designed for space-constrained applications. Furthermore, Texas Instruments is committed to environmental stewardship, and the TPS22933ARSER complies with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Conclusion

The TPS22933ARSER from Texas Instruments represents a blend of performance, efficiency, and reliability. It is an exemplary solution for designers looking to optimize their power management systems with a robust, versatile, and environmentally responsible component.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5172 $53.1020
85+ $1.2449 $105.8165
125+ $1.2060 $150.7500
175+ $1.1671 $204.2425
225+ $1.1282 $253.8450
300+ $1.0115 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess