EN
  • EN
  • DE
  • IT

SMBT3906U E6327

Part No SMBT3906U E6327
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 40V 0.2A SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 400mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 330mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SC74-6
Win Source Part Number 211803-SMBT3906U E6327
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMBT3906U E6327 CAD Model

Description

The SMBT3906U E6327 is a PNP bipolar junction transistor (BJT) from Infineon Technologies, designed for general-purpose switching and amplification. The 'U' likely indicates a specific variant or enhanced characteristic compared to the standard SMBT3906.

Applications

  • General purpose switching
  • Amplification
  • Driver stages
  • Load switches
  • Level shifters
  • Portable equipment

Features

  • PNP transistor
  • Surface mount SOT-323 package
  • High current capability
  • Low saturation voltage
  • High transition frequency
  • Halogen-free according to IEC 61249-2-21
  • RoHS compliant

Benefits

  • Versatile component suitable for a wide range of applications.
  • Smaller SOT-323 package allows for even higher-density circuit designs compared to SOT-23.
  • High current capability enables driving of various loads.
  • Low saturation voltage minimizes power dissipation in switching applications.
  • High transition frequency allows for use in high-speed circuits.
  • Environmentally friendly due to halogen-free composition.

Additional Details

The SMBT3906U E6327 features a collector-emitter voltage (VCEO) of -40V and a collector current (IC) of -200mA. A key difference from the standard SMBT3906 is its packaging: the SMBT3906U utilizes the SOT-323 package, which is smaller than the SOT-23 package, enabling even denser board designs. This package difference is a major factor. The high transition frequency (fT) supports high-speed circuit operation. The low saturation voltage ensures efficient switching, reducing power loss. The 'E6327' likely refers to specific environmental and packing standards, including RoHS compliance and being Halogen-free. This transistor can function as a switch or amplifier.

Infineon Technologies maintains a commitment to quality and environmental standards. The SMBT3906U E6327 exemplifies this through both reliable performance and adherence to environmental regulations.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Need more? Email Us
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess