EN
  • EN
  • DE

74LVT646DB

Part No 74LVT646DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal bus transceiver/register 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133231-74LVT646DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT646DB CAD Model

Description

Product Overview: NXP 74LVT646DB

The NXP 74LVT646DB is a high-performance BiCMOS product designed for VCC operation at 3.3V. It is a transceiver featuring non-inverting 3-state bus compatible outputs in both send and receive directions. The 74LVT646DB is part of the LVT family, which signifies low-voltage technology, ensuring that this device is optimized for low power consumption and high-speed operation.

Key Features

  • Low-Voltage Technology: Operates at a nominal voltage of 3.3V, which is ideal for low-voltage applications that require minimal power consumption without sacrificing performance.
  • High-Speed Performance: The device is designed to support the high-speed data transfer rates that are necessary for modern digital communication and computing applications.
  • Bi-Directional Interface: With its dual-directional data bus, the 74LVT646DB can send and receive data, making it versatile for a wide range of applications.
  • 3-State Outputs: The non-inverting 3-state outputs allow for connection to a bus without interfering with other components, which is critical for multiplexed data transmission systems.
  • Bus-Hold Data Inputs: The device includes bus-hold data inputs that eliminate the need for external pull-up resistors, simplifying circuit design and reducing board space.
  • Live Insertion and Extraction: Features like bus-hold and power-up 3-state allow for live insertion and extraction, minimizing system downtime during maintenance and upgrades.

Applications

The NXP 74LVT646DB transceiver is suitable for a variety of applications, including:

  • Memory interfacing in servers and workstations
  • Communication systems
  • Data processing
  • Signal buffering in backplane environments

Quality and Reliability

NXP is known for its commitment to quality, and the 74LVT646DB is no exception. It is manufactured under strict quality control standards and is designed to meet the rigorous demands of industrial and commercial applications. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

For designers looking for a reliable and efficient transceiver for their 3.3V systems, the NXP 74LVT646DB offers an outstanding blend of performance, power efficiency, and versatility.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Genesys
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Lowest to $1.4553
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess