EN
  • EN
  • DE

S9S08DV16F2MLC

Part No S9S08DV16F2MLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP / S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S08
Other Names 935319968557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263801-S9S08DV16F2MLC
Ultra Librarian 3D Model Ultra Librarian S9S08DV16F2MLC CAD Model

Description

The NXP S9S08DV16F2MLC is a high-performance microcontroller designed for a wide range of applications requiring robust operation, flexibility, and efficiency. This 8-bit MCU is based on the HCS08 core and is part of NXP's S08D family, which is renowned for its integrated features and cost-effectiveness.

Key Features

  • Core: HCS08 8-bit architecture provides a perfect balance between speed and power consumption.
  • Flash Memory: 16 KB of on-chip flash memory allows for flexible program storage, with added durability due to its 10,000 write/erase cycles.
  • RAM: 1 KB of RAM offers ample space for data manipulation and temporary storage during operation.
  • Speed: The device operates at a bus frequency of up to 20 MHz, ensuring swift processing capabilities for time-sensitive tasks.
  • I/O Ports: Multiple general-purpose input/output ports provide versatility in connecting to other components and peripherals.
  • ADC: An integrated 10-bit analog-to-digital converter allows the MCU to interface with analog sensors and inputs.
  • Communication Interfaces: Includes I2C, SPI, and SCI for robust serial communication options with other devices.
  • Timers: Enhanced timer modules support PWM, input capture, and output compare functions for precise control over timing-related tasks.
  • Operating Voltage: The S9S08DV16F2MLC operates within a range of 2.7V to 5.5V, catering to various power supply conditions.
  • Temperature Range: Designed to operate reliably over an industrial temperature range from -40°C to +85°C.
  • Packaging: Available in a 32-pin LQFP package, which is suitable for space-constrained applications.

Applications

The S9S08DV16F2MLC is ideal for a variety of applications, including but not limited to industrial control systems, automotive modules, consumer electronics, home appliances, and office automation. Its robust feature set ensures that it can meet the demands of complex and simple tasks alike, providing designers with a flexible and reliable microcontroller solution.

Quality and Support

NXP is known for its commitment to quality and long-term support for its products. The S9S08DV16F2MLC is backed by NXP's extensive documentation, development tools, and active community forums, aiding developers in rapid prototyping and efficient product development.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess