EN
  • EN
  • DE

UCD3020RGZR

Part No UCD3020RGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DGTL PWR CTRLR 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Special Purpose
Operating Supply Current 60mA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 081893-UCD3020RGZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCD3020RGZR CAD Model

Description

The Texas Instruments UCD3020RGZR is a highly integrated digital controller designed for power supply systems that require reliable and flexible control. This advanced device is part of TI's UCD series, which is known for its precision in managing and monitoring power applications. The UCD3020RGZR is optimized for performance and is suitable for a wide range of applications, including telecommunications, servers, and industrial systems.

Key Features

  • Advanced Control: The UCD3020RGZR offers state-of-the-art digital control algorithms, which are essential for achieving stable and efficient power supply operations. Its digital architecture allows for precise adjustments and tuning to meet specific application requirements.
  • Multiple Output Channels: This device can manage multiple output channels, making it a versatile solution for systems that require concurrent control of different power rails.
  • Programmability: It features programmable functions and parameters, enabling customization to the unique demands of each power system. This flexibility is achieved through the use of TI's Fusion Digital Power Designer software.
  • Communication Interface: The UCD3020RGZR comes with a PMBus interface, which facilitates communication between the controller and other system components, allowing for real-time monitoring and adjustments.
  • Integrated Drivers: It includes integrated gate drivers for direct control of power stage components, reducing the need for external driver components and simplifying the overall design.

Technical Specifications

  • Package: The UCD3020RGZR is offered in a VQFN-48 package, providing a compact footprint for space-constrained applications.
  • Operating Temperature: The device is designed to operate within an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Supply Voltage: It supports a wide input voltage range, accommodating various power supply standards and requirements.

Applications

The UCD3020RGZR is ideal for complex power systems that require multi-rail voltage regulation, advanced telemetry, and system protection features. It is commonly used in:

  • Telecommunication equipment
  • Data center servers
  • Industrial power systems
  • Networking infrastructure

With its robust feature set and programmable capabilities, the Texas Instruments UCD3020RGZR is a top choice for engineers seeking a reliable and adaptable digital power controller for their demanding applications.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8322 $54.8254
16+ $6.4264 $102.8224
25+ $6.2256 $155.6400
34+ $6.0248 $204.8432
43+ $5.8240 $250.4320
58+ $5.2215 $302.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,943 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess