EN
  • EN
  • DE

PRT3S-M0

Part No PRT3S-M0
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description TIE PAN TY REL NYL WR BLK 11.5" / Cable Ties, Releasable Nylon 6/6 Black 76mm 222N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Series PAN-TY PRT
Packaging 1000 per Pkg
Wire/Cable Tie Type Standard, Releasable
Bundle Diameter 3.00" (76.20mm)
Length 0.958' (292.10mm, 11.50")
Width 0.190" (4.83mm)
Mounting Free Hanging (In-Line)
Tensile Strength 50 lbs (22.68 kg)
Features Weather Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Win Source Part Number 769470-PRT3S-M0
Popularity Medium
Supply and Demand Status Balance
Family Name PRT
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PRT3S-M0 CAD Model

Description

The Panduit Corp PAN-TY PRT series cable tie is a black, weather-resistant tie that is 0.958' (292.10mm, 11.50") in length and 0.190" (4.83mm) in width.

  • Mounting Style: Free Hanging (In-Line)
  • Material: Polyamide (PA66), Nylon 6/6
  • Type: Standard, Releasable
  • Bundle Diameter: 3.00" (76.20mm)
  • Tensile Strength: 50 lbs (22.68 kg)
  • ECCN: EAR99
  • Manufactured In: Singapore
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us
American Electrical Inc.
CBL TIE LOCKING BLK 175LB 1.181'
Lowest to $1.3231
Panduit Corp
AERIAL SUPPORT TIE
Need more? Email Us
HellermannTyton
WDE TIE W/3/8" STD 120LB 15.7"
Need more? Email Us
HellermannTyton
WDE TIE W/1/4" STD 120LB 15.7"
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
3M
RECLOSABLE FSTNR 1.5" X 20FT BLK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6645 $59.8050
215+ $0.5453 $117.2395
330+ $0.5282 $174.3060
455+ $0.5112 $232.5960
585+ $0.4941 $289.0485
785+ $0.4431 $347.8335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess