EN
  • EN
  • DE

HV7360GA-G

Part No HV7360GA-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Applications Pulse Generator
Current - Supply 50µA
Voltage - Supply 4.75V ~ 11V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 22-TFBGA
Supplier Device Package 22-CABGA (5x7)
Base Product Number HV7360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353610-HV7360GA-G
Ultra Librarian 3D Model Ultra Librarian HV7360GA-G CAD Model

Description

The HV7360GA-G is a high-voltage, high-speed pulse generator from Microchip Technology, specifically designed to cater to the needs of medical ultrasound imaging applications. This advanced integrated circuit (IC) is part of Microchip's portfolio of precision components that aim to enhance the performance and reliability of electronic systems.

With its ability to generate complex waveforms and control high-voltage pulses with accuracy, the HV7360GA-G stands out as a crucial component in the design of modern ultrasound equipment. It is capable of driving piezoelectric transducers, which are essential for converting electrical signals into the mechanical waves necessary for ultrasound imaging.

Key Features:

  • High-Voltage Outputs: The device is capable of providing output voltages that are necessary for driving the high impedance of piezoelectric transducers used in medical ultrasound applications.
  • High-Speed Operation: Its fast switching capability ensures minimal delay in signal propagation, enabling real-time imaging with high resolution.
  • Low Power Dissipation: Designed with energy efficiency in mind, the HV7360GA-G operates with low power dissipation, making it suitable for portable ultrasound devices.
  • Integrated Diodes: Built-in diodes for clamp and damper functions are included to protect the device and improve the signal integrity of the ultrasound system.
  • CMOS Technology: Utilizing CMOS technology, this IC offers robust performance and is compatible with modern microcontroller interfaces.

Microchip Technology's HV7360GA-G is available in a compact package, which is ideal for space-constrained applications. Its versatility and high performance make it an excellent choice for manufacturers looking to develop state-of-the-art ultrasound systems with improved imaging capabilities and higher diagnostic accuracy.

Whether for use in handheld, portable devices or more traditional, stationary ultrasound machines, the HV7360GA-G provides the reliability and precision that medical professionals depend on to deliver top-notch patient care.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess