EN
  • EN
  • DE

SN65HVD233SKGDA

Part No SN65HVD233SKGDA
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 0XCEPT / 1/1 Transceiver Half CANbus 0-XCEPT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tray
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 140 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -55°C ~ 210°C
Mounting SMD (SMT)
Supplier Device Package 0-XCEPT
Base Product Number 65HVD233
Standard Package 130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261330-SN65HVD233SKGDA
Ultra Librarian 3D Model Ultra Librarian SN65HVD233SKGDA CAD Model

Description

Product Overview: SN65HVD233SKGDA

The SN65HVD233SKGDA is a high-performance CAN (Controller Area Network) transceiver designed by Texas Instruments. This device is tailored to provide reliable communication in automotive and industrial applications, where robustness and high-speed data transfer are critical. The SN65HVD233SKGDA facilitates the exchange of data between a CAN protocol controller and the physical two-wire CAN bus, and is compliant with the ISO 11898-2 standard.

Key Features

  • High-Speed CAN Interface: Capable of transmitting and receiving at speeds of up to 1 Mbps, making it suitable for high-speed CAN applications.
  • Low Power Consumption: Features a low current standby mode which significantly reduces power consumption when the network is idle, thus conserving energy for battery-powered systems.
  • Differential Output: The device provides differential transmit capability to the bus and differential receive capability to the CAN controller, ensuring robust communication in noisy environments.
  • Protection Features: Equipped with thermal shutdown, open-circuit fail-safe design, and loss-of-ground and over-voltage protection, enhancing the reliability and longevity of the system.
  • Bus-Pin ESD Protection: Exceeds 16 kV HBM (Human Body Model), ensuring resilience against electrostatic discharge events.

Applications

The SN65HVD233SKGDA is versatile and can be used in a variety of applications that require reliable data exchange, such as:

  • Automotive networks, including body control modules, powertrain systems, and infotainment systems.
  • Industrial automation and control systems, where long-distance communication and high noise immunity are necessary.
  • Medical equipment and devices that rely on secure and precise data transfer.
  • Building automation for integrating various sensors and controls within a centralized network.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65HVD233SKGDA is no exception. It is designed to meet the stringent requirements of automotive and industrial environments, ensuring performance and durability. With its advanced features and robust protection mechanisms, the SN65HVD233SKGDA stands as an excellent choice for designers looking to implement a reliable CAN communication interface in their systems.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess