EN
  • EN
  • DE

TMS320C6727BZDHMUD

Part No TMS320C6727BZDHMUD
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING POINT DSP 256BGA / DSP Floating-Point 32bit/64bit 250MHz 2000MIPS 256-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C672x
Packaging Tray
Type Floating Point
Interface EBI/EMI, HPI, I2C, McASP, SPI
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 797367-TMS320C6727BZDHMUD
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6727B
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6727BZDHMUD CAD Model

Description

Introducing the TMS320C6727BZDHMUD Digital Signal Processor

The TMS320C6727BZDHMUD is a high-performance digital signal processor (DSP) from the renowned Texas Instruments TMS320C67xx series. This powerful DSP is designed to handle complex numerical operations and signal processing tasks with ease, making it an ideal choice for a wide range of applications, including audio processing, industrial control, medical imaging, and telecommunications.

Key Features:

  • High-Speed Processing: At the heart of the TMS320C6727BZDHMUD lies a 32-bit fixed-point DSP core that can clock up to 350 MHz, delivering up to 2800 MIPS (Million Instructions Per Second). This ensures swift processing of data-intensive tasks.
  • Memory and Storage: It comes equipped with a large on-chip memory, including 256KB of RAM, which is vital for efficient data management and quick access to frequently used instructions and data.
  • Extensive Peripheral Set: The DSP includes a range of peripherals such as a multichannel buffered serial port, host port interface, I2C bus, and 16 general-purpose I/O pins, providing versatile connectivity options.
  • Robust Integration: With its integrated power management features and low-power design, the TMS320C6727BZDHMUD ensures reliable operation in a variety of settings while minimizing power consumption.
  • Advanced Development Support: Texas Instruments offers a comprehensive suite of development tools for the TMS320C6727BZDHMUD, including software libraries, debuggers, and emulators, to streamline the development process and reduce time-to-market.

Applications:

The versatility of the TMS320C6727BZDHMUD makes it suitable for a broad spectrum of applications. It excels in scenarios that require real-time signal processing, such as:

  • Professional and consumer audio equipment
  • Industrial control systems
  • Medical imaging devices
  • Telecommunication infrastructure

With its blend of performance, integration, and support, the TMS320C6727BZDHMUD from Texas Instruments stands out as a top-tier solution for designers looking to create sophisticated signal processing systems that demand reliability and efficiency.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess