EN
  • EN
  • DE

UCC28910FBEVM-526

Part No UCC28910FBEVM-526
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD PWM SWITCHER UCC28910 / UCC28910 AC to DC Switching Converter 4.75VDC to 5.25VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 6W
Voltage - Output 5V
Output Current 1.2A
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part UCC28910
Win Source Part Number 798714-UCC28910FBEVM-526
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28910
Introduction Date August 23, 2013
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC28910FBEVM-526 CAD Model

Description

The UCC28910FBEVM-526 from Texas Instruments is a high-performance evaluation module designed for testing the capabilities of the UCC28910 high-voltage flyback switcher integrated circuit. This evaluation module is an essential tool for engineers and designers who are looking to implement the UCC28910 IC in their power supply designs, particularly for applications requiring efficient conversion of electrical power with precise output regulation.

Key Features

  • Integrated Switch: The UCC28910 IC comes with an integrated 700V power FET that simplifies the design by reducing the number of external components required.
  • Wide Input Voltage Range: The module is designed to operate over a wide input voltage range, accommodating various applications and ensuring versatility in different power environments.
  • Advanced Control: The UCC28910 IC features advanced control methods that enable excellent regulation of the output voltage and current over the entire load and line range.
  • Energy Efficiency: The UCC28910FBEVM-526 is optimized for low standby power consumption, making it suitable for energy-efficient applications and helping to meet global energy standards.
  • Protection Features: The module includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring reliable operation and longevity of the end application.

Applications

The UCC28910FBEVM-526 is ideal for a variety of applications, including but not limited to:

  • AC/DC power supplies
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Smart metering systems
  • Industrial control systems

Design and Layout

The evaluation module is designed with a compact and efficient layout that allows for quick and easy prototyping. It includes test points and jumper options to facilitate various testing scenarios and design considerations. The UCC28910FBEVM-526 also comes with comprehensive documentation, including a detailed user guide and schematic diagrams, to assist developers in understanding and utilizing the module to its full potential.

You May Also Be Interested in

ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess