EN
  • EN
  • DE

DP83846AVHG

Part No DP83846AVHG
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 80LQFP / Transceiver Ethernet 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tray
Product Status Not For New Designs
Type Transceiver
Protocol Ethernet
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number DP83846
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 585730-DP83846AVHG
Ultra Librarian 3D Model Ultra Librarian DP83846AVHG CAD Model

Description

Product Overview: Texas Instruments DP83846AVHG

The Texas Instruments DP83846AVHG is a robust, feature-rich physical layer transceiver designed for high-speed network communication. This device is a member of the DP838xx family, which is renowned for its reliability and performance in managing network traffic. The DP83846AVHG is specifically engineered to meet the rigorous demands of fast Ethernet applications, providing a seamless interface between the Media Access Control (MAC) and the physical network medium.

Key Features

  • Compliance: The DP83846AVHG complies with the IEEE 802.3u standard for 100BASE-TX fast Ethernet, ensuring compatibility with a wide range of network equipment and protocols.
  • Interface Options: It supports both MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), offering flexibility for different system designs and reducing the number of signal lines required for connection.
  • Auto-Negotiation: The device is equipped with auto-negotiation capabilities, allowing it to automatically select the optimum operation mode, such as speed, duplex, and flow control, enhancing network efficiency and compatibility.
  • Power Management: Advanced power management features are integrated into the DP83846AVHG, including power-down and sleep modes, contributing to reduced power consumption and energy savings.
  • Robust Performance: Designed to withstand harsh environments, the transceiver offers protection against electrostatic discharge (ESD) and electrical fast transients (EFT), ensuring stable performance and longevity.

Applications

The DP83846AVHG is ideal for a variety of networking equipment, including:

  • Network Interface Cards (NICs)
  • Switches and Routers
  • Embedded Systems
  • Industrial Control Systems
  • Consumer Electronics

With its compact size and low-power operation, the DP83846AVHG is particularly well-suited for portable and power-sensitive applications. Its robust design and comprehensive feature set make it a preferred choice for developers looking to integrate reliable network connectivity into their products.

Overall, the Texas Instruments DP83846AVHG stands out as a top-tier solution for any application requiring efficient and dependable Ethernet communication.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3084 $54.9252
7+ $15.0223 $105.1561
11+ $14.5529 $160.0819
15+ $14.0834 $211.2510
19+ $13.6140 $258.6660
25+ $12.2056 $305.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess