EN
  • EN
  • DE

NCP1083QBCGEVB

Part No NCP1083QBCGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Special Purpose DC/DC, Power Over Ethernet
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Output Current 2.5A
Voltage - Input 24 V ~ 57 V
Regulator Topology Buck
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP1083
Win Source Part Number 790568-NCP1083QBCGEVB
Popularity Medium
Supply and Demand Status Balance
Family Name NCP1083
Introduction Date December 07, 2011
ECCN 3A991
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCP1083QBCGEVB CAD Model

Description

The NCP1083QBCGEVB is a versatile and powerful evaluation board from ON Semiconductor designed to showcase the capabilities of the NCP1083, a high-performance Power over Ethernet (PoE) Powered Device (PD) controller that integrates a PoE interface and a DC-DC converter. This evaluation board is an essential tool for engineers and developers who are looking to implement PoE solutions in their applications, such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • Supports the IEEE 802.3af and IEEE 802.3at PoE standards for compatibility with a wide range of PoE sources.
  • Integrated DC-DC converter with adjustable output voltage, enabling the board to power a variety of devices.
  • Signature resistor and classification capabilities for communication with Power Sourcing Equipment (PSE).
  • Over-temperature, over-current, and under-voltage lockout protection for safe and reliable operation.
  • Compact and robust design for easy integration into existing systems or for use in prototyping new designs.

Benefits

The NCP1083QBCGEVB evaluation board simplifies the process of evaluating the NCP1083 controller. Its plug-and-play nature allows for immediate operation once connected to a PoE network, reducing development time and accelerating the product design cycle. With its built-in protection features, the board ensures that the connected devices are safeguarded against potential damage from electrical anomalies.

Applications

With its high level of integration and compliance with PoE standards, the NCP1083QBCGEVB is suitable for a broad range of applications. It is an ideal solution for powering devices in remote locations where traditional power sources are impractical or unavailable. The evaluation board is also an excellent educational tool for those looking to learn more about PoE technology and its applications in modern networking environments.

Getting Started

The evaluation board comes with comprehensive documentation, including a user manual, schematic diagrams, and application notes to assist users in getting started quickly. ON Semiconductor also provides technical support and design resources to help with any aspect of using the NCP1083QBCGEVB evaluation board.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess