EN
  • EN
  • DE

NCV8855BMNR2GEVB

Part No NCV8855BMNR2GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 4, Non-Isolated
Output Current 2.5A
Voltage - Input 9 V ~ 18 V
Regulator Topology Buck
Frequency - Switching 170kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCV8855
Win Source Part Number 790664-NCV8855BMNR2GEVB
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCV8855BMNR2GEVB CAD Model

Description

ON Semiconductor NCV8855BMNR2GEVB Product Overview

The NCV8855BMNR2GEVB from ON Semiconductor is a highly efficient, fully integrated motor driver solution designed to meet the stringent demands of automotive applications. This product is an evaluation board that showcases the capabilities of the NCV8855, a versatile 10-channel motor driver IC that is ideal for a wide range of automotive mechatronic applications including HVAC systems, headlight position control, and various actuator drives.

Key Features

  • Integrated Motor Driver: The NCV8855 is a 10-channel motor driver, capable of driving a variety of motors including stepper, brushed DC, and brushless DC motors.
  • Wide Voltage Range: It operates over a broad voltage range from 5.5V to 40V, accommodating a wide array of automotive power systems.
  • High Current Capability: The IC can handle continuous output current up to 1.5A per channel, making it suitable for high-power applications.
  • Thermal Management: Features an integrated thermal shutdown mechanism to protect against overheating, ensuring reliable operation under varying conditions.
  • Advanced Diagnostics: Equipped with diagnostic functions for overcurrent, open load, and under-voltage, the NCV8855 provides real-time feedback to ensure system safety and performance.

Applications

The NCV8855BMNR2GEVB is targeted for automotive applications but can also be adapted for industrial and consumer applications where precise motor control and diagnostics are required. Its robust design makes it an excellent choice for environments that demand high reliability and performance.

Design Support

ON Semiconductor provides extensive support for the NCV8855BMNR2GEVB, including technical documentation, reference designs, and software tools. This facilitates rapid development and integration of the motor driver into various applications, reducing time-to-market for designers and engineers.

Quality and Reliability

As a product designed for the automotive industry, the NCV8855BMNR2GEVB meets the high-quality standards required for automotive qualification. It is built to withstand harsh automotive environments, ensuring long-term reliability and performance.

Overall, the NCV8855BMNR2GEVB evaluation board from ON Semiconductor is an excellent starting point for engineers looking to implement advanced motor control solutions in their automotive or industrial projects.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5756 $60.6048
19+ $6.2162 $118.1078
29+ $6.0222 $174.6438
40+ $5.8281 $233.1240
52+ $5.6341 $292.9732
69+ $5.0508 $348.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess