Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Output Current 600mA
Voltage - Input 2.7 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC2224
Win Source Part Number 788491-MIC2224YML-EV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2224YML-EV CAD Model

Description

Microchip Technology's MIC2224YML-EV Evaluation Board

The MIC2224YML-EV is a high-performance, compact evaluation board designed by Microchip Technology to demonstrate the capabilities of the MIC2224, a dual 800mA PWM/PFM synchronous buck regulator. This evaluation board provides engineers, designers, and hobbyists an opportunity to test and assess the functionality of the MIC2224 regulator in a convenient and user-friendly package.

Key Features of the MIC2224YML-EV Evaluation Board:

  • High Efficiency: The MIC2224YML-EV is built to showcase the MIC2224's high efficiency, which is achieved through its PWM/PFM mode operation, making it suitable for battery-powered applications.
  • Dual Channel Output: With two independent 800mA outputs, the board allows simultaneous evaluation of dual regulated voltages, which is ideal for powering multiple loads with different voltage requirements.
  • Adjustable Output Voltage: The evaluation board features adjustable output voltage settings, enabling users to tailor the output to their specific needs.
  • Thermal Protection: The MIC2224 regulator includes thermal shutdown protection, ensuring the evaluation board remains safe under various operating conditions.
  • Over-Current Protection: The built-in over-current protection feature safeguards the device against excessive current draw that could potentially damage the board or the regulator.
  • Small Footprint: The MIC2224YML-EV is designed with a small footprint, making it easy to integrate into existing systems without requiring significant space.
  • Easy to Use: This evaluation board is user-friendly, with clear markings and accessible test points, facilitating easy measurement and modification for various applications.

Applications:

The MIC2224YML-EV is suitable for a wide range of applications that require efficient power management. This includes portable devices, wireless peripherals, and other low-power consumer electronics where extended battery life and reliable performance are essential.

Conclusion:

Microchip Technology's MIC2224YML-EV evaluation board is an excellent tool for professionals and enthusiasts alike to explore the features and performance of the MIC2224 dual synchronous buck regulator. Its ease of use, combined with its robust protection features, makes it an ideal choice for developing power-efficient solutions in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
BOARD WEBENCH LM2577,LM2585/87 / LM2577/LM2585/LM2587 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ECAD model for 551011367-061/NOPB
Intersil
EVALUATION BOARD ISL6522 / Board for BUCK AND SYNCHRONOUS RECTIFIER PULSE-WIDTH MODULATOR CONTROLLER
Lowest to $178.2743
ECAD model for ISL6522EVAL1
Power Integrations
BOARD EVAL FOR LCS702HG
Need more? Email Us
ECAD model for RDK-239
Altera
EVAL BOARD FOR EN6347QI / 4A POWERSOCVOLTAGE MODE SYNCHRONOUS BUCK PWM DC-DC CONVERTER WITH INTEGRATED INDUCTOR
Need more? Email Us
ECAD model for EVB-EN6347QI
Infineon Technologies
KIT DESIGN 4PH 160A 1MHZ IP2003A / 1MHz, 160A, Synchronous Buck Converter Using iP2003A Board/Kit
Need more? Email Us
ECAD model for IRDCIP2003A-C
Altera
EVAL BOARD FOR EP53F8QI / EP53F8QI DC to DC Converter and Switching Regulator Chip 1VDC/1.2VDC/1.8VDC/3.7VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53F8QI
Intersil
EVAL BOARD FOR ISL91110IIAZ
Need more? Email Us
ECAD model for ISL91110IIA-EVZ
Analog Devices Inc.
BOARD EVALUATION FOR ADP2300 / ADP2300 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Need more? Email Us
ECAD model for ADP2300-EVALZ
Intersil
EVAL BOARD 1 FOR ISL6273
Need more? Email Us
ECAD model for ISL6273EVAL1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention