Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Main Purpose AC/DC, Non-Isolated
Outputs and Type 1, Non-Isolated
Power - Output 1.2W
Voltage - Output 120V
Output Current 100mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Buck-Boost
Frequency - Switching 136kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP1052
Win Source Part Number 790565-NCP1052GEVB
Popularity Medium
Supply and Demand Status Balance
Introduction Date June 13, 2012
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NCP1052GEVB CAD Model

Description

ON Semiconductor NCP1052GEVB Evaluation Board

The NCP1052GEVB from ON Semiconductor is a high-performance evaluation board designed for engineers and developers to assess the capabilities of the NCP1052 series monolithic high voltage regulators. This evaluation board serves as a robust platform to prototype, test, and optimize power supply solutions for a wide range of applications, including but not limited to industrial controls, consumer electronics, and power management systems.

At the heart of the NCP1052GEVB is the NCP1052 switcher IC, which integrates a fixed-frequency current mode controller with a 700 V MOSFET. The IC offers numerous features such as under-voltage lockout, over-temperature protection, and frequency jittering for lower EMI, making it suitable for compact and efficient power supplies.

The evaluation board showcases the versatility of the NCP1052 chip in a flyback converter topology, providing an excellent example of how the IC can be used to create an isolated power supply. The board is pre-configured to deliver a well-regulated output voltage, but it can be easily modified to cater to different output requirements, demonstrating the flexibility of the NCP1052 series.

Furthermore, the NCP1052GEVB is equipped with test points and jumper options that allow for thorough evaluation of the IC's performance. Engineers can monitor parameters such as input and output voltages, switch node waveforms, and feedback signals, enabling them to fine-tune their designs for optimal performance.

The evaluation board's user-friendly layout is accompanied by comprehensive documentation, including schematic diagrams, bill of materials, and application notes provided by ON Semiconductor. This valuable resource ensures that users can rapidly understand and leverage the full potential of the NCP1052GEVB for their specific power supply needs.

In summary, the NCP1052GEVB Evaluation Board is an indispensable tool for any power supply designer looking to leverage the benefits of the NCP1052 series. With its high integration, ease of use, and extensive support materials, this evaluation board accelerates the development process and helps bring efficient power solutions to market faster.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS61020-025 / TPS61020 DC to DC Converter and Switching Regulator Chip 1.8VDC to 5.5VDC Output Evaluation Board
Lowest to $69.9147
ECAD model for TPS61020EVM-025
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
Texas Instruments
EVAL MOD FOR UCC3889 / UCC3889 Evaluation Module
Need more? Email Us
ECAD model for UCC3889EVM
Texas Instruments
EVAL MODULE FOR TPS84621-692 / TPS84621 DC to DC Converter and Switching Regulator Module 0.6VDC to 5.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS84621EVM-692
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
Texas Instruments
EVAL MOD FOR UCC3809/2809 / UCC3809 Secondary Side PWM Controller 3.218VDC to 3.383VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC3809EVM
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention