EN
  • EN
  • DE

AVS-860-01A1E

Part No AVS-860-01A1E
Manufacturer Advantech Corp
Catalog Embedded Computers Accessories
Description 6U RACKMOUNT XEON E3-1200 VIDEO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Embedded Computer Accessories
Mfr Advantech Corp
Series *
Package Bulk
Product Status Active
Base Product Number AVS-860
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
California Prop 65 Warning Information
Win Source Part Number 766352-AVS-860-01A1E
Ultra Librarian 3D Model Ultra Librarian AVS-860-01A1E CAD Model

Description

The AVS-860-01A1E is an embedded computer accessory from Advantech Corp.

  • Series: AVS-860
  • Packaging: Bulk
  • Standard Package: 1 piece
  • REACH: Not affected
  • ECCN: 5A992C
  • Status: Active
  • California Prop 65: Compliant

You May Also Be Interested in

VersaLogic Corporation
DRAM 16 GB PC3-12800 SODIMM DDR3
Need more? Email Us
Advantech Corp
MIT DOCKING STATION BLACK POWE
Need more? Email Us
Advantech Corp
6U RACKMOUNT XEON E3-1200 VIDEO
Need more? Email Us
Phoenix Contact
REPLACEMENT BATTERY (BR2030) FOR
Lowest to $62.8392
Advantech Corp
COMPACT EMBEDDED CHASSIS 2-SLOT
Need more? Email Us
Advantech Corp
LINEAR IC'S
Need more? Email Us
iBASE Technology
Need more? Email Us
Advantech Corp
3U COMPACT RACKMOUNT/TOWER CHASS
Need more? Email Us
Advantech Corp
HPC-7140 1U 4 BAYS SERVER CHASSI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess