EN
  • EN
  • DE

MIC261201YJL-EV

Part No MIC261201YJL-EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series Hyper Speed Control, SuperSwitcher II
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Output Current 12A
Voltage - Input 5.5 V ~ 28 V
Regulator Topology Buck
Frequency - Switching 600kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC261201
Win Source Part Number 788530-MIC261201YJL-EV
Popularity Medium
Supply and Demand Status Balance
Family Name MIC261201
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MIC261201YJL-EV CAD Model

Description

Introducing the MIC261201YJL-EV from Microchip Technology

The MIC261201YJL-EV is a state-of-the-art evaluation board designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This evaluation board is specifically created for engineers, designers, and technologists who are looking to test and assess the capabilities of the MIC261201 integrated circuit, a high-efficiency, synchronous step-down regulator.

Key Features of the MIC261201YJL-EV

  • High-Efficiency Synchronous Operation: The MIC261201YJL-EV showcases the MIC261201's synchronous buck regulator design, which enhances efficiency, especially in light-load conditions, leading to energy savings and prolonged battery life for portable applications.
  • Adjustable Output Voltage: Users can leverage the board to set a desired output voltage, allowing for flexible application across various voltage requirements.
  • Wide Input Voltage Range: The evaluation board supports a broad input voltage range, making it suitable for a diverse array of power sources and ensuring compatibility with different system architectures.
  • Thermal Management: The MIC261201YJL-EV is equipped with excellent thermal performance features, ensuring reliable operation even under high power or high ambient temperature conditions.
  • Compact and Robust Design: The board is designed with a small footprint, which is ideal for space-constrained applications, without compromising on durability or functionality.
  • Complete Protection Features: It includes a suite of protection features such as over-current protection, under-voltage lockout, thermal shutdown, and over-voltage protection, safeguarding the system against a range of electrical anomalies.

Applications

The MIC261201YJL-EV is versatile and can be used for evaluating power solutions in various applications, including:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Portable Devices
  • Consumer Electronics

Microchip Technology's commitment to quality and performance is evident in the MIC261201YJL-EV evaluation board, making it an essential tool for developers looking to optimize their power management solutions. Whether for prototyping or performance testing, this evaluation board is a reliable platform for exploring the capabilities of the MIC261201 regulator.

For more information, technical support, and ordering details, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess