EN
  • EN
  • DE

SLMD481H08

Part No SLMD481H08
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYST SOLAR CELL 178MW 5.04V / Monocrystalline Solar Cell 178 mW 5.04 V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Tube
Product Status Obsolete
Power (Watts) - Max 178 mW
Current @ Pmpp 44.6 mA
Voltage @ Pmpp 4 V
Current - Short Circuit (Isc) 50 mA
Type Monocrystalline
Voltage - Open Circuit 5.04 V
Package / Case Cell (8)
Dimension 3.386" L x 0.551" W x 0.079" H (86.00mm x 14.00mm x 2.00mm)
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.42.0080
Win Source Part Number 1234093-SLMD481H08
Ultra Librarian 3D Model Ultra Librarian SLMD481H08 CAD Model

Description

The IXOLAR™ monocrystalline solar cell is a high-quality electronic component manufactured by ANYSOLAR Ltd.

  • Power (Watts) - Max: 178 mW
  • Application: Sensors and Transducers
  • Package: Tube
  • Standard Package: 20
  • Dimension: 3.386" L x 0.551" W x 0.079" H (86.00mm x 14.00mm x 2.00mm)
  • Current @ Pmpp: 44.6 mA
  • Voltage @ Pmpp: 4 V
  • Voltage - Open Circuit: 5.04 V
  • MSL Level: 1 (unlimited)
  • Current - Short Circuit (Isc): 50 mA
  • REACH Status: Unaffected
  • HTSUS Code: 8541.42.0080
  • Product Status: Obsolete

You May Also Be Interested in

IXYS
PHOTOVOLTAIC SOLAR CELL 4.5V
Lowest to $8.8508
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 220MW 6.22V / Monocrystalline Solar Cell 220 mW 6.22 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 892MW 6.3V / Monocrystalline Solar Cell 892 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 5.39W 6.3V / Monocrystalline Solar Cell 5.39 W 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 89MW 2.52V / Monocrystalline Solar Cell 89 mW 2.52 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 162MW 5.67V / Monocrystalline Solar Cell 162 mW 5.67 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 218MW 7.56V / Monocrystalline Solar Cell 218 mW 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 223MW 6.3V / Monocrystalline Solar Cell 223 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 123MW 2.76V / Monocrystalline Solar Cell 123 mW 2.76 V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess