EN
  • EN
  • DE

NCV8842PWGEVB

Part No NCV8842PWGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 2.5V, 3.3V, 5V
Output Current 1.5A
Voltage - Input 7 V ~ 16 V
Regulator Topology Buck
Frequency - Switching 170kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCV8842
Win Source Part Number 790662-NCV8842PWGEVB
Popularity Medium
Supply and Demand Status Limited
Family Name NCV884
Introduction Date February 07, 2007
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NCV8842PWGEVB CAD Model

Description

ON Semiconductor NCV8842PWGEVB Evaluation Board

The ON Semiconductor NCV8842PWGEVB Evaluation Board is a comprehensive platform designed to showcase the capabilities of the NCV8842, a versatile high-performance PWM controller. This evaluation board is an essential tool for engineers and designers who want to explore the features and benefits of the NCV8842 in a variety of power management applications.

Key Features:

  • NCV8842 PWM Controller: At the heart of the NCV8842PWGEVB is the NCV8842, a PWM controller that offers high efficiency, precision, and flexibility. It is designed to handle a wide range of input voltages, making it suitable for use in automotive, industrial, and consumer applications.
  • Adjustable Switching Frequency: The evaluation board allows users to adjust the switching frequency of the PWM controller, providing the flexibility to optimize the performance for specific applications.
  • Overcurrent Protection: The NCV8842 integrates features to protect against overcurrent conditions, enhancing the safety and reliability of the end application.
  • Thermal Shutdown: The evaluation board includes thermal shutdown functionality, ensuring the PWM controller operates within safe temperature ranges.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the PWM controller from operating under insufficient supply conditions, which could lead to unpredictable behavior.
  • Easy-to-Use Interface: The NCV8842PWGEVB is designed with user-friendliness in mind, featuring convenient test points and connectors that facilitate easy measurement and evaluation of the controller's performance.

Applications:

The NCV8842PWGEVB is ideal for a broad spectrum of applications, including:

  • DC-DC Converters
  • Automotive Systems
  • Power Supplies for Industrial Equipment
  • LED Lighting Systems

With its robust design and comprehensive feature set, the ON Semiconductor NCV8842PWGEVB Evaluation Board is an invaluable resource for developing and testing power management solutions that require high efficiency and reliability. Whether for prototyping or educational purposes, this evaluation board provides a solid foundation for understanding and utilizing the NCV8842 PWM controller in real-world scenarios.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess