EN
  • EN
  • DE

TUSB214RWBR

Part No TUSB214RWBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Interface 12-X2QFN (1.6x1.6)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 12-XFQFN
Case / Package 12-X2QFN (1.6x1.6)
Family Name TUSB214
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52180-1, 296-52180-2, 296-52180-6, TUSB214RWBR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901539-TUSB214RWBR
Ultra Librarian 3D Model Ultra Librarian TUSB214RWBR CAD Model

Description

The TUSB214RWBR from Texas Instruments is a high-performance USB 2.0 high-speed signal conditioner designed to compensate for ISI signal loss in a transmission channel. This state-of-the-art device is essential for enhancing signal quality by adjusting the signal characteristics to maintain signal integrity over extended cable lengths.

Key Features

  • Signal Quality Enhancement: The TUSB214RWBR employs adaptive equalization to optimize signal quality without the need for manual system tuning. This feature is crucial for maintaining high-speed data integrity across various physical mediums.
  • USB 2.0 Compliance: This device is fully compliant with the USB 2.0 specification, ensuring compatibility with existing USB infrastructures and a seamless integration into your design.
  • Adjustable Output Swing: The output swing can be adjusted through the use of external resistors, granting the user the ability to fine-tune the performance for specific applications or cable characteristics.
  • Low Power Consumption: Designed for power efficiency, the TUSB214RWBR operates with minimal power consumption, making it ideal for portable and battery-powered applications.
  • Small Form Factor: Packaged in a small and convenient WQFN-16 package, it occupies minimal board space, which is critical for compact system designs.

Applications

The TUSB214RWBR is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as laptops, desktops, and docking stations
  • Industrial control interfaces
  • Data storage and communication devices
  • USB port extenders and hubs

Technical Specifications

With an operating temperature range of -40°C to 85°C, the TUSB214RWBR provides reliable performance across diverse environmental conditions. The device supports a data rate of up to 480 Mbps, which is the standard for USB 2.0 high-speed communication.

Conclusion

Overall, the TUSB214RWBR is a robust USB 2.0 signal conditioner that offers a compact, power-efficient solution for extending USB 2.0 signals. Whether you are dealing with consumer electronics or industrial applications, this device from Texas Instruments stands as an excellent choice for maintaining signal integrity and ensuring high-speed data transfers over long distances.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3088 $53.0880
23+ $4.3559 $100.1857
36+ $4.2198 $151.9128
49+ $4.0837 $200.1013
64+ $3.9476 $252.6464
85+ $3.5392 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess