EN
  • EN
  • DE

TL16C554APNR

Part No TL16C554APNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART 4-CH 16byte FIFO 3.3V/5V 80-Pin LQFP T/R / IC ASYNC COMM ELEMENT 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 032345-TL16C554APNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TL16C554A
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL16C554APNR CAD Model

Description

Product Overview: TL16C554APNR

The TL16C554APNR is a high-performance integrated circuit from Texas Instruments, renowned for its expertise in semiconductor manufacturing. This product is a quadruple asynchronous communications element that effectively combines four individual UARTs (Universal Asynchronous Receiver/Transmitters) onto a single chip, making it an ideal solution for applications requiring multiple serial interfaces.

Key Features

  • Integrated UARTs: The device includes four independent UART channels, each with a 16-byte FIFO to significantly reduce the overhead of CPU data transfers, and improve system efficiency.
  • Flexible Baud Rate: Each UART can support a wide range of baud rates, providing the flexibility to work with various communication protocols and speeds.
  • Modem Control: It offers complete modem control capabilities, which is essential for establishing and maintaining communication links that require handshaking.
  • Programmable Interrupts: The TL16C554APNR features programmable interrupts, allowing for efficient notification of data transmission and reception events, reducing the need for constant polling by the CPU.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the TL16C554APNR makes it an excellent choice for a broad range of applications, including:

  • Industrial Control Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Computer Peripheral Interfaces
  • Multi-port Serial Card Applications

Technical Specifications

The TL16C554APNR is designed to meet the rigorous demands of modern communication systems. It operates over a wide temperature range and is available in a 68-pin LQFP (Low-Profile Quad Flat Package), which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Conclusion

With its integration of four UARTs, flexible baud rate selection, and low power consumption, the TL16C554APNR from Texas Instruments is an efficient and reliable solution for designers looking to implement multiple serial communications interfaces in their products. Its programmable features and modem control capabilities make it a versatile component for a multitude of serial communication applications.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.8911 $97.7822
3+ $40.1158 $120.3474
4+ $38.8621 $155.4484
6+ $37.6085 $225.6510
7+ $36.3549 $254.4843
10+ $32.5941 $325.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess