EN
  • EN
  • DE

UCS81001AMR-C1A-V01

Part No UCS81001AMR-C1A-V01
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description Automotive USB Port Power Controller with Charger Emulation, 2.5A, VQFN-28, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102082-UCS81001AMR-C1A-V01
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCS81001AMR-C1A-V01 CAD Model

Description

Microchip Technology UCS81001AMR-C1A-V01 USB Controller

The UCS81001AMR-C1A-V01 from Microchip Technology is a highly integrated USB controller designed to facilitate the development of advanced USB applications. This innovative product is tailored to meet the requirements of USB 2.0 specifications and is ideal for a range of applications, including USB hubs, docking stations, monitors, and other peripherals that require reliable USB connectivity.

At the core of the UCS81001AMR-C1A-V01 is Microchip's proprietary technology that ensures seamless operation and high-speed data transfer rates. The controller supports both high-speed (480 Mbps) and full-speed (12 Mbps) data rates, making it versatile for various USB devices. Its robust design also includes built-in protection features that safeguard against electrical surges, ensuring the longevity and reliability of the connected USB devices.

One of the standout features of the UCS81001AMR-C1A-V01 is its ease of integration. It comes with a comprehensive suite of software drivers and support, reducing the development time and accelerating the time-to-market for products incorporating this controller. Moreover, the compact form factor of the chip allows for a minimal footprint on the PCB, which is crucial for space-constrained applications.

Developers will appreciate the flexibility offered by the UCS81001AMR-C1A-V01, as it is compatible with various operating systems and hardware platforms. The controller also provides advanced power management capabilities, supporting energy-efficient designs that comply with modern eco-friendly standards.

For quality assurance, the UCS81001AMR-C1A-V01 is backed by Microchip Technology's reputation for producing high-quality, reliable components. This commitment to quality ensures that devices using this USB controller will provide consistent performance and maintain compatibility with a wide range of USB peripherals.

In summary, the UCS81001AMR-C1A-V01 is a top-tier USB controller solution that offers high-speed data transfer, robust protection features, and easy integration, making it an excellent choice for developers looking to enhance their USB-based products.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess