EN
  • EN
  • DE

UCS81001AM-C1A-V01

Part No UCS81001AM-C1A-V01
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description Automotive USB Port Power Controller with Charger Emulation, 2.5A, VQFN-28, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102081-UCS81001AM-C1A-V01
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCS81001AM-C1A-V01 CAD Model

Description

Microchip Technology UCS81001AM-C1A-V01 USB Controller

The UCS81001AM-C1A-V01 is a cutting-edge USB controller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is engineered to provide a high-performance and flexible interface solution for USB applications. It is particularly suitable for devices requiring USB connectivity, ensuring seamless integration with various USB-enabled devices.

Key Features

  • USB Compliance: The UCS81001AM-C1A-V01 is fully compliant with USB 2.0 specifications, ensuring compatibility with a wide range of USB devices and guaranteeing reliable data transfer rates.
  • High-Speed Data Transfer: With support for high-speed data transfer rates, this USB controller is capable of handling demanding applications that require fast data exchange.
  • Integrated PHY: The controller comes equipped with an integrated Physical Layer (PHY) transceiver, providing robust signal integrity and minimizing external component requirements.
  • Low Power Consumption: Designed for energy efficiency, the UCS81001AM-C1A-V01 minimizes power consumption, making it an ideal choice for portable and battery-powered applications.
  • Customizable: Microchip Technology offers customization options for this USB controller, allowing it to be tailored to the specific needs of your application.
  • Compact Design: The small form factor of the UCS81001AM-C1A-V01 makes it a great fit for space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the UCS81001AM-C1A-V01 USB controller makes it well-suited for a variety of applications, including but not limited to:

  • Consumer electronics
  • Portable devices
  • Embedded systems
  • PC peripherals
  • Networking equipment

With its robust design and advanced features, the Microchip Technology UCS81001AM-C1A-V01 USB controller is an excellent choice for developers and manufacturers seeking a reliable USB interface solution. Its compliance with USB 2.0 standards, high-speed data transfer capability, and low power consumption make it a versatile component for a wide range of USB-enabled products.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess