EN
  • EN
  • DE

TSC2046EIPW

Part No TSC2046EIPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Operating Supply Current 780μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 081825-TSC2046EIPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TSC2046EIPW CAD Model

Description

Product Overview: TSC2046EIPW from Texas Instruments

The TSC2046EIPW is a versatile touch screen controller designed by Texas Instruments, tailored for applications that require high-precision touch inputs. This advanced controller is a perfect solution for enhancing interactive interfaces in a variety of devices such as personal digital assistants (PDAs), point-of-sale (POS) terminals, and industrial controls.

At the heart of the TSC2046EIPW is its 4-wire resistive touch screen sensing capability, which ensures accurate and reliable performance. The controller operates on a low-voltage supply, ranging from 2.2V to 5.25V, making it suitable for portable devices where power efficiency is crucial. It also features a 12-bit resolution and a maximum sampling rate of 125 kHz, which allows for high-precision measurements and swift touch response times.

One of the key attributes of the TSC2046EIPW is its on-chip 2.5V voltage reference. This feature not only simplifies the design but also enhances the accuracy of touch input detection. Moreover, the device includes an onboard temperature sensor, making it possible to monitor the ambient temperature of the operating environment, which can be critical for certain applications.

The TSC2046EIPW supports various interfaces, including the industry-standard SPI and Microwire serial interfaces, which provide flexibility in system design and ensure easy integration with a wide range of microcontrollers and processors. The controller comes in a compact TSSOP-16 package, which is ideal for space-constrained applications.

For enhanced user experience, the TSC2046EIPW incorporates features such as pen-up/pencil detection, touch pressure measurement, and an automatic power-down mode that conserves power when the touch screen is not in use. These features, combined with its robust design, make it a highly reliable component for any touch-sensitive application.

Overall, the TSC2046EIPW from Texas Instruments is a high-performance, power-efficient touch screen controller that offers precision and versatility for a broad range of applications. Its advanced features and ease of integration make it an excellent choice for designers looking to implement touch interfaces with confidence.

You May Also Be Interested in

Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,683 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess