EN
  • EN
  • DE

DS28C22Q+U

Part No DS28C22Q+U
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Protect Your Development Investment with SHA-256 Crypto-Strong Authentication and Encryption
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Max Operating Temperature 85 °C
Memory Type EEPROM
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
RoHS Compliant
Win Source Part Number 1224433-DS28C22Q+U
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28C22Q+U CAD Model

Description

Maxim Integrated DS28C22Q+U Secure Authentication and Encryption Device

The DS28C22Q+U from Maxim Integrated is a robust security solution designed to provide both strong authentication and data encryption to safeguard communication between devices. This compact integrated circuit is a part of Maxim's extensive portfolio of security devices, offering a high level of protection for sensitive data in a wide range of applications.

Featuring advanced cryptographic algorithms, including SHA-256 hash-based message authentication code (HMAC) and secure non-volatile storage, the DS28C22Q+U ensures that only authorized devices and users can access the protected information. The device's 1024-bit secure EEPROM storage allows for the secure storage of keys, certificates, and data, which are essential for establishing a trusted platform.

One of the key benefits of the DS28C22Q+U is its challenge-and-response authentication mechanism, which provides a dynamic defense against unauthorized access and clone attacks. By requiring a fresh cryptographic challenge each time, it becomes significantly more difficult for attackers to gain unauthorized access or replicate the device.

The DS28C22Q+U also features a built-in, high-quality random number generator (RNG), which is critical for generating secure cryptographic keys. This RNG ensures that keys are unpredictable and unique, further enhancing the security of the system.

Designed with ease of integration in mind, the DS28C22Q+U operates over the single-contact 1-Wire® interface, which minimizes the need for additional wiring and simplifies the design process. This feature is particularly beneficial for applications with limited space or where a simple connection topology is required.

Applications for the DS28C22Q+U include but are not limited to, accessory and peripheral authentication, medical device security, secure boot for hardware and software platforms, and safeguarding sensitive industrial control systems. By integrating the DS28C22Q+U into their products, manufacturers can ensure that they are providing the highest level of security for their customers' data.

Overall, the Maxim Integrated DS28C22Q+U is an essential component for any system where data integrity and security are of utmost importance. Its sophisticated feature set and straightforward implementation make it an excellent choice for designers looking to enhance the security posture of their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess