EN
  • EN
  • DE

73M1822-IM/F

Part No 73M1822-IM/F
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42QFN / Fax, Modems, Pagers Interface 42-QFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series MicroDAA™
Package Tube
Product Status Obsolete
Applications Fax, Modems, Pagers
Interface Serial
Voltage - Supply 3V ~ 3.6V
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-QFN (8x8)
Mounting SMD (SMT)
Base Product Number 73M1822
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1224211-73M1822-IM/F
Ultra Librarian 3D Model Ultra Librarian 73M1822-IM/F CAD Model

Description

Maxim Integrated Product: 73M1822-IM/F

The 73M1822-IM/F is a cutting-edge modem chip designed and manufactured by Maxim Integrated, a highly respected name in the field of high-performance analog and mixed-signal engineering. This chip is specifically tailored for telecommunication applications, offering a compact, efficient, and reliable solution for data transmission over telephone lines.

Key Features

  • Integrated DAA (Direct Access Arrangement): The 73M1822-IM/F includes a built-in DAA interface, which simplifies the design and reduces the external component count. This feature enables direct access to the telephone network, making it easier to connect and transmit data reliably.
  • Low Power Consumption: Designed with power efficiency in mind, this modem chip operates with minimal power draw, making it ideal for portable and battery-powered devices where power management is critical.
  • High Data Rate: The chip supports V.22bis (2400 bps) and V.23 (1200/75 bps) data modes, ensuring fast and efficient data transfer rates for a variety of communication applications.
  • Caller ID Functionality: It includes support for Caller ID, which allows it to receive calling party information, a feature that is increasingly important in both consumer and business telecommunication systems.
  • Flexibility: The 73M1822-IM/F is designed to be flexible and adaptable, suitable for multiple countries and telecommunication standards, making it a versatile choice for global products.

Applications

The 73M1822-IM/F modem chip is ideal for a range of telecommunication applications, including but not limited to Point of Sale (POS) terminals, Automated Teller Machines (ATMs), security systems, utility metering, and any embedded system that requires a reliable dial-up data connection.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the 73M1822-IM/F is no exception. It is built to meet the high standards expected by industry professionals, ensuring long-term performance and stability in the demanding environments where it is typically used.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess