EN
  • EN
  • DE

UCC5631AFQP

Part No UCC5631AFQP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 48-LQFP / SCSI, LVD, SE Terminator 9 Terminations 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Terminators
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type SCSI, LVD, SE
Number of Terminations 9
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number UCC563
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -UCC5631AFQP-NDR,2156-UCC5631AFQP-TI,296-6751-5,296-6751-5-ND,-296-6751,296-6751-NDR,-296-6751-ND,296-6751,TEXTISUCC5631AFQP
Standard Package 250
Win Source Part Number 1102056-UCC5631AFQP
Ultra Librarian 3D Model Ultra Librarian UCC5631AFQP CAD Model

Description

The Texas Instruments UCC5631AFQP is a high-performance SCSI (Small Computer System Interface) bus terminator that provides unparalleled reliability and precision for a variety of computing and storage applications. This advanced terminator is designed to ensure signal integrity in SCSI parallel interfaces, a critical aspect for maintaining the robustness and efficiency of data transfer in complex systems.

This device is specifically engineered to meet the SCSI standards, offering compatibility with Ultra2 LVD (Low Voltage Differential) SCSI systems. The UCC5631AFQP is capable of terminating both LVD and single-ended (SE) signal lines, which makes it a versatile solution for systems that require flexibility in their SCSI configurations.

The UCC5631AFQP features a 27-line terminator, which includes 18 signal pairs and 9 additional control and data lines. This allows for comprehensive termination of all necessary lines in a SCSI setup. The device's integrated voltage regulator stabilizes termination voltage, ensuring consistent performance even under varying power supply conditions.

One of the key benefits of the UCC5631AFQP is its hot-plug capability, allowing devices to be added or removed from a SCSI bus without the need to power down the entire system. This feature significantly enhances the maintainability and scalability of storage systems, servers, and workstations that rely on uninterrupted operation.

Furthermore, the UCC5631AFQP is packaged in a compact, 48-pin TQFP (Thin Quad Flat Pack), which provides a space-efficient footprint while still offering excellent thermal performance. The device's operational temperature range extends from -40°C to 85°C, ensuring that it can handle demanding environments and maintain its functionality.

In summary, the Texas Instruments UCC5631AFQP SCSI terminator is a robust, versatile, and reliable solution for system designers and engineers looking for high-quality termination to ensure the integrity of their data transfer within SCSI parallel interface systems. Its compatibility with multiple SCSI standards and hot-plug capability make it an essential component for high-performance computing and storage solutions.

You May Also Be Interested in

Dallas Semiconductor
Lowest to $49.7909
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess