EN
  • EN
  • DE

TMUX6111RTER

Part No TMUX6111RTER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST QUAD 16WQFN / 4 Circuit IC Switch 1:1 160Ohm 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 4
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Voltage - Supply, Single (V+) 10V ~ 16.5V
Voltage - Supply, Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 78ns, 68ns
-3db Bandwidth 800MHz
Charge Injection 0.6pC
Channel Capacitance (CS(off), CD(off)) 2.5pF, 2.4pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -100dB ~ -115dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Base Product Number TMUX6111
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53260-1,296-53260-2,296-53260-6
Standard Package 3,000
Win Source Part Number 1222856-TMUX6111RTER
Ultra Librarian 3D Model Ultra Librarian TMUX6111RTER CAD Model

Description

The TMUX6111RTER is a high-performance, low-voltage single-channel analog multiplexer from Texas Instruments, designed to provide exceptional precision and flexibility for a wide range of applications. This advanced multiplexer is ideal for systems that require multiple signal routing options, such as data acquisition systems, test equipment, and communication systems.

Key Features

  • Single-Channel: The device offers a 1:1 configuration, providing a single channel of multiplexing for analog or digital signals.
  • Low On-Resistance: Boasting a low on-resistance of typically 3.5 ohms, the TMUX6111RTER ensures minimal signal distortion and voltage drop across the switch.
  • Wide Voltage Range: It operates over a wide supply voltage range from 1.08 V to 5.5 V, accommodating various low-voltage applications and enabling single-supply operation.
  • Low Leakage Current: The device has a low leakage current, which enhances the accuracy of signal routing and reduces power consumption.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitions, thereby eliminating the possibility of momentary short circuits.
  • ESD Protection: The multiplexer is equipped with robust ESD protection circuits, safeguarding the device against electrostatic discharge events.

Applications

The TMUX6111RTER is well-suited for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Sample and hold circuits
  • Audio and video signal routing
  • Communication systems
  • Medical equipment

Product Packaging

This multiplexer comes in a compact QFN-16 package, which is ideal for space-constrained applications. The TMUX6111RTER's small footprint allows for high-density board layouts and simplifies the design process.

Conclusion

With its combination of low on-resistance, wide voltage range, and robust protection features, the TMUX6111RTER from Texas Instruments stands out as a versatile solution for efficient signal routing in a variety of electronic systems. Its compact form factor and high-performance characteristics make it an excellent choice for engineers looking to optimize their designs for both space and functionality.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4071 $51.2568
20+ $5.2572 $105.1440
30+ $5.0929 $152.7870
41+ $4.9286 $202.0726
53+ $4.7643 $252.5079
71+ $4.2714 $303.2694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess