EN
  • EN
  • DE

TSB41LV02PAP

Part No TSB41LV02PAP
Manufacturer Texas Instruments
Catalog Unclassified
Description OBSOLETE, LTB ENDS 7-7-2000, SEE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TSB41
Standard Package 1 pcs
MSL Level Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 382087-TSB41LV02PAP
Ultra Librarian 3D Model Ultra Librarian TSB41LV02PAP CAD Model

Description

Introducing the TSB41LV02PAP from Texas Instruments

The TSB41LV02PAP is a high-performance integrated circuit designed by the renowned semiconductor manufacturer, Texas Instruments. This chip is part of the 1394a-2000 FireWire (also known as i.LINK or IEEE 1394) family and is crafted to facilitate fast and reliable serial data transfer. The TSB41LV02PAP is a perfect solution for applications that require high-speed data communication such as digital audio/video networks, computer peripherals, and consumer electronics.

At the heart of the TSB41LV02PAP lies a two-port cable transceiver/arbiter, which operates at a signaling rate of 400 Mbps, providing users with a quick and efficient data transfer experience. It is compliant with the IEEE 1394a-2000 standard and supports 100M bits/s, 200M bits/s, and 400M bits/s speed grades, ensuring versatility and adaptability across different devices and systems.

The device boasts a sophisticated link layer controller, which is responsible for managing the packet transmission and reception over the FireWire bus. This includes automatic generation of CRC (Cyclic Redundancy Check) for outbound data packets and checking of CRC for inbound data packets, thus ensuring data integrity during transmission.

One of the key features of the TSB41LV02PAP is its robustness in terms of electrical characteristics. It includes features such as programmable power-down and port power management, which not only enhance power efficiency but also contribute to the longevity of the product. Additionally, the chip comes with built-in features to protect against undervoltage, overcurrent, and short circuits, providing a reliable and secure solution for your data transfer needs.

The TSB41LV02PAP is provided in a 64-Pin HTQFP (Plastic Quad Flatpack) package, which ensures a compact footprint while allowing for efficient heat dissipation. This makes it an excellent choice for space-constrained applications without compromising on performance.

For designers and engineers looking to integrate high-speed data transfer capabilities into their systems, the TSB41LV02PAP from Texas Instruments stands out as a reliable and efficient component. Its compliance with industry standards, combined with Texas Instruments' commitment to quality, ensures that it is a smart investment for future-proofing your designs.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess