EN
  • EN
  • DE

PPL3150A2T1

Part No PPL3150A2T1
Manufacturer NXP / Nexperia
Catalog Unclassified
Description 150KPA HORIZON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number PPL31
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346485-PPL3150A2T1
Ultra Librarian 3D Model Ultra Librarian PPL3150A2T1 CAD Model

Description

Product Overview: PPL3150A2T1

The PPL3150A2T1 is a high-performance, mixed-signal microcontroller from NXP Semiconductors, designed to cater to a wide range of industrial and automotive applications. This product is part of NXP's robust portfolio of microcontrollers that combine energy efficiency with cutting-edge processing capabilities.

Key Features

  • Advanced Processing Core: At the heart of the PPL3150A2T1 is a powerful processing core that ensures smooth and efficient handling of complex tasks, making it ideal for applications that require high-speed computation and real-time processing.
  • Memory: The device comes equipped with ample memory resources, including both flash memory and RAM, facilitating sophisticated program execution and data storage without the need for external memory components.
  • Connectivity: With a range of communication interfaces, the PPL3150A2T1 offers excellent connectivity options. It supports various protocols such as CAN, LIN, and SPI, enabling it to easily interface with other components in a system.
  • Analog Features: The microcontroller includes multiple analog features like ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and PWM (Pulse Width Modulation) outputs, which are essential for handling analog signals and controlling peripherals.
  • Robust Security: Security is a paramount concern in today's interconnected world. The PPL3150A2T1 provides robust security features to protect against unauthorized access and ensure the integrity of the system's operation.
  • Low Power Consumption: Designed with power efficiency in mind, this microcontroller is suitable for applications where power conservation is critical, such as battery-powered devices or energy-sensitive industrial systems.

Applications

The versatility of the PPL3150A2T1 allows it to be used across a diverse set of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and control
  • Smart home devices and IoT
  • Medical equipment
  • Embedded systems requiring high reliability and performance

In summary, the PPL3150A2T1 from NXP Semiconductors is a sophisticated microcontroller that offers a balanced combination of performance, connectivity, and energy efficiency, making it an excellent choice for designers and engineers looking to develop advanced, secure, and reliable systems.

You May Also Be Interested in

83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess