EN
  • EN
  • DE

SMBJ11CAE3/TR13

Part No SMBJ11CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 11V
Voltage - Breakdown (Min) 12.2V
Voltage - Clamping (Max) @ Ipp 18.2V
Current - Peak Pulse (10/1000µs) 33A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ11
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299568-SMBJ11CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ11CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ11CAE3/TR13 TVS Diode

Microchip Technology's SMBJ11CAE3/TR13 is a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This robust diode is housed in a compact SMB (DO-214AA) package, making it suitable for high-density circuit board designs where space is at a premium.

The SMBJ11CAE3/TR13 is specifically engineered to safeguard components from voltage transients induced by lightning and other transient voltage events. With its bidirectional clamping feature, it provides symmetrical protection for both positive and negative voltage spikes, ensuring comprehensive coverage for a wide range of applications.

Featuring a stand-off voltage of 11V, the SMBJ11CAE3/TR13 is capable of dissipating up to 600W of peak pulse power (10/1000μs waveform), which is critical for absorbing high-energy transients without sustaining damage. This capability ensures the longevity and reliability of both the TVS diode itself and the protected components.

Moreover, the SMBJ11CAE3/TR13 boasts a fast response time, typically in the picosecond range, which is essential for immediate transient suppression. This rapid reaction helps prevent the transient from reaching potentially damaging levels, thus preserving the integrity of the electronic system it is guarding.

For ease of manufacturing, this TVS diode comes in a tape and reel packaging format, denoted by the "TR13" suffix, which is compatible with automated pick-and-place equipment. This ensures efficient assembly processes and reduces the potential for manual handling errors during production.

With its low incremental surge resistance and excellent clamping capability, the SMBJ11CAE3/TR13 from Microchip Technology is an ideal choice for protecting voltage-sensitive components in a variety of applications, including consumer electronics, industrial systems, and communication networks. By integrating this robust diode into their designs, engineers can enhance the overall protection of their circuits against the unpredictable nature of transient events.

Overall, the SMBJ11CAE3/TR13 represents a reliable and efficient solution for transient voltage protection, combining high performance with a practical form factor for today's electronic devices.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess