EN
  • EN
  • DE

TLE2227CDW

Part No TLE2227CDW
Manufacturer Texas Instruments
Catalog Unclassified
Description EXCALIBUR LOW NOISE DUAL OPAMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TLE222
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1342266-TLE2227CDW
Ultra Librarian 3D Model Ultra Librarian TLE2227CDW CAD Model

Description

The TLE2227CDW is a high-performance, single-supply operational amplifier brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This precision op-amp is designed to offer a combination of low noise, high speed, and a wide bandwidth, making it an ideal choice for a variety of applications including audio processing, instrumentation, and active filters.

With its wide supply voltage range from 4V to 40V, the TLE2227CDW provides designers with the flexibility to use it in both low and high voltage applications. This versatility ensures that it can be integrated into diverse systems without the need for multiple op-amps, simplifying design and reducing overall component count.

The TLE2227CDW distinguishes itself with its low input bias current and low offset voltage, which translates to higher accuracy and stability in sensitive applications. Additionally, its output is capable of delivering high drive current, ensuring that it can handle loads with varying impedance without compromising on performance.

The device is packaged in a wide-body, 16-pin SOIC (DW) package, which is suitable for surface-mount technology (SMT) and offers good thermal performance. This packaging also helps in achieving a compact footprint on PCBs, making it a space-efficient choice for modern electronics where board real estate is at a premium.

Texas Instruments has equipped the TLE2227CDW with built-in protection features such as short-circuit protection and thermal shutdown, which safeguard the op-amp and the overall system against potential damage due to abnormal operating conditions. Moreover, the device is characterized for operation from 0°C to 70°C, ensuring reliable performance across a wide temperature range.

In summary, the TLE2227CDW from Texas Instruments is a robust, highly versatile operational amplifier that delivers superior performance for a wide array of electronic applications. With its precise specifications and protective features, it stands out as a reliable choice for designers looking to enhance their system's signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess