EN
  • EN
  • DE

UA79M20CKTPR

Part No UA79M20CKTPR
Manufacturer Texas Instruments
Catalog Unclassified
Description NEGATIVE - VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number UA79M
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1342393-UA79M20CKTPR
Ultra Librarian 3D Model Ultra Librarian UA79M20CKTPR CAD Model

Description

The Texas Instruments UA79M20CKTPR is a robust fixed-voltage integrated circuit regulator designed to offer a convenient and efficient solution for applications requiring a regulated output of 20V. This precision device is a part of TI's extensive range of power management ICs, tailored to meet the stringent requirements of a variety of electronic systems.

Key Features

  • Output Voltage: Precisely regulated 20V output with high accuracy.
  • Output Current: Capable of delivering up to 500mA of load current.
  • Package: Available in a compact TO-252 (DPAK) package, ideal for space-constrained applications.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, ensuring reliable operation under varying conditions.
  • Line and Load Regulation: Maintains stable output despite changes in input voltage and load, providing consistent performance.

Applications

The UA79M20CKTPR is versatile and can be used in a broad range of applications including, but not limited to:

  • Power supplies for analog circuits
  • Post-regulation for switching supplies
  • Motor control systems
  • Battery-powered devices
  • Consumer electronics

Reliability and Performance

Engineered with reliability in mind, the UA79M20CKTPR offers protection features that safeguard the device and the system it powers. Its robust design ensures consistent performance, making it an ideal choice for industrial and commercial applications where stability is crucial.

Easy Integration

The compact TO-252 package allows for easy integration into various circuit designs, minimizing the need for additional components and simplifying the overall design process. This, combined with its high power efficiency, makes the UA79M20CKTPR a preferred choice for engineers and designers seeking a reliable power management solution.

You May Also Be Interested in

Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess