EN
  • EN
  • DE

LV 25-1000/SP1

Part No LV 25-1000/SP1
Manufacturer LEM USA Inc.
Catalog Unclassified
Description TRANSDUCR VOLT CLOSE LOOP 1000V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr LEM USA Inc.
Series *
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3400
Win Source Part Number 1340933-LV 25-1000/SP1
Ultra Librarian 3D Model Ultra Librarian LV 25-1000/SP1 CAD Model

Description

The LEM LV 25-1000/SP1 is a closed-loop current transducer for electronic measurement of DC, AC, pulsed currents, or complex waveforms. This transducer provides galvanic isolation between the primary circuit (the current being measured) and the secondary circuit (the output signal), enhancing safety and reducing noise. It's designed for high accuracy and fast response, making it suitable for demanding applications.

Applications

  • Inverters: Measuring DC currents in solar inverters, wind turbine inverters, and motor drive inverters.
  • Power Supplies: Monitoring current flow in power supplies for overcurrent protection and control.
  • Battery Management Systems (BMS): Measuring battery charge and discharge currents in electric vehicles and energy storage systems.
  • Welding Equipment: Monitoring welding current for precise control and safety.
  • AC Variable Speed Drives: Measuring AC motor currents for feedback control.

Features

  • Closed-Loop Technology: Provides high accuracy and linearity over a wide current range.
  • Galvanic Isolation: Electrically isolates the primary and secondary circuits, enhancing safety.
  • DC, AC, and Pulsed Current Measurement: Capable of measuring various types of current waveforms.
  • Fast Response Time: Enables quick and accurate measurement of rapidly changing currents.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Low Temperature Drift: Maintains accuracy over a wide temperature range.
  • High Immunity to External Fields: Minimizes the effects of external magnetic fields on measurement accuracy.
  • Wide Operating Temperature Range: Operates reliably in various industrial environments.

Benefits

  • Precise Current Measurement: Provides accurate current measurements for improved control and monitoring.
  • Enhanced Safety: Galvanic isolation ensures safe operation in high-voltage applications.
  • Versatile Application: Suitable for measuring various types of current waveforms in different applications.
  • Improved System Performance: Fast response time enables quick and accurate control of electronic systems.
  • Simplified Design: Compact size and easy-to-use interface simplify integration into existing designs.
  • Reliable Operation: Robust design ensures long-term reliability in demanding environments.
  • Reduced Noise: Galvanic isolation reduces noise and improves signal integrity.

Additional Details

The LV 25-1000/SP1 is designed to meet industry standards for performance and safety. The primary current range, output voltage range, and accuracy specifications can be found in the product datasheet. Detailed electrical characteristics, mechanical dimensions, and mounting instructions are also provided in the datasheet. Consult the datasheet for the most current and accurate technical specifications and application notes. This transducer typically requires a specific supply voltage for operation.

You May Also Be Interested in

Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
Lowest to $0.1640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess