EN
  • EN
  • DE

TS3USB221RSERG4

Part No TS3USB221RSERG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 1X2 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Switch IC Channel 10-UQFN (2.0x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (2.0x1.5)
Family Name TS3USB221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52831-2, 296-52831-6, TS3USB221RSERG4-ND, 296-52831-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937608-TS3USB221RSERG4
Ultra Librarian 3D Model Ultra Librarian TS3USB221RSERG4 CAD Model

Description

The TS3USB221RSERG4 is a high-performance, high-speed USB 2.0 (480-Mbps) switch from Texas Instruments, designed to provide versatile multiplexing and demultiplexing capabilities for a variety of applications. This advanced switch is part of the Texas Instruments' interface portfolio and is engineered to address the needs of both power-sensitive and high-speed USB designs.

Key Features

  • High-Speed USB 2.0 Interface: The TS3USB221RSERG4 supports the 480-Mbps data rate of USB 2.0, making it ideal for applications that require fast data transfer such as external hard drives, printers, and high-resolution cameras.
  • 1:2 Multiplexer/Demultiplexer Functionality: With its 1:2 configuration, the device can switch between two USB sources or destinations, offering design flexibility for multiplexing USB signals in various consumer electronics.
  • Low On-State Resistance (RON): The switch features low on-state resistance, which minimizes signal distortion and ensures a high-quality signal path.
  • Low Power Consumption: Designed with power efficiency in mind, the TS3USB221RSERG4 consumes minimal power, making it suitable for battery-powered devices.
  • ESD Protection: The device includes built-in ESD protection circuitry, safeguarding the USB ports from electrostatic discharges and enhancing the durability of the end product.
  • Space-Saving Package: The switch is available in a compact QFN package, which is ideal for space-constrained applications.

Applications

The TS3USB221RSERG4 is versatile and can be used in various applications, including:

  • Notebooks and Desktop Computers
  • Docking Stations
  • USB Peripheral Sharing Devices
  • Cell Phones and Personal Digital Assistants (PDAs)
  • Set-Top Boxes

Conclusion

The TS3USB221RSERG4 from Texas Instruments is a reliable and efficient solution for designers looking to integrate high-speed USB 2.0 switching capabilities into their products. With its robust feature set and compact design, it provides a versatile and power-efficient option for a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3485 $50.5325
310+ $0.3265 $101.2150
480+ $0.3155 $151.4400
685+ $0.2934 $200.9790
890+ $0.2824 $251.3360
1,110+ $0.2714 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,320 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess