EN
  • EN
  • DE

ADS1113IDGS

Part No ADS1113IDGS
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843123-ADS1113IDGS
Ultra Librarian 3D Model Ultra Librarian ADS1113IDGS CAD Model

Description

Product Overview: ADS1113IDGS from Texas Instruments

The ADS1113IDGS is a precision, low-power, 16-bit analog-to-digital converter (ADC) offered by Texas Instruments, a leader in semiconductor solutions. This device is designed with state-of-the-art technology to ensure reliable and accurate digital representation of analog signals, making it an ideal choice for a wide range of applications including portable instrumentation, battery monitoring, temperature measurement, and factory automation.

Key Features

  • High Precision: The ADS1113IDGS boasts a 16-bit resolution which provides high accuracy measurements, ensuring that even the smallest changes in analog signals are captured.
  • Single-Ended Inputs: It comes with a single-ended input that simplifies signal acquisition and is suitable for various measurement needs.
  • Low Power Consumption: Designed for power-sensitive applications, it has a low current consumption that extends battery life in portable devices.
  • Programmable Data Rate: Users can select from several data rates, up to 860 samples per second, allowing flexibility in balancing speed and power consumption according to application requirements.
  • Internal Oscillator: The ADS1113IDGS includes an internal oscillator which eliminates the need for external components, thus reducing system complexity and cost.
  • I2C Interface: The device features an I2C-compatible serial interface that supports standard and fast data rates, making it easy to integrate with most microcontrollers.
  • Wide Supply Range: It operates over a wide supply range of 2.0V to 5.5V, providing versatility across different power environments.

Applications

The ADS1113IDGS is versatile enough to fit into a wide array of applications. Its precision and low power consumption make it perfect for:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Equipment
  • Smart Transmitters

With its compact size, the ADS1113IDGS comes in a VSSOP-10 package, making it suitable for space-constrained applications. Additionally, Texas Instruments provides comprehensive support and documentation, ensuring a smooth integration into your product design. By choosing the ADS1113IDGS, you are selecting a high-quality component that delivers precision and efficiency, backed by the reliability of Texas Instruments.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2313 $51.3199
48+ $2.0901 $100.3248
75+ $2.0195 $151.4625
107+ $1.8783 $200.9781
139+ $1.8077 $251.2703
173+ $1.7371 $300.5183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess