EN
  • EN
  • DE

FGY75T120SQDN

Part No FGY75T120SQDN
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Package Tube
IGBT Type Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 150 A
Current - Collector Pulsed (Icm) 300 A
Vce(on) (Max) @ Vge, Ic 1.95V @ 15V, 75A
Power - Max 790 W
Switching Energy 6.25mJ (on), 1.96mJ (off)
Input Type Standard
Gate Charge 399 nC
Td (on/off) @ 25°C 64ns/332ns
Test Condition 600V, 75A, 10Ohm, 15V
Reverse Recovery Time (trr) 99 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3 Variant
Supplier Device Package TO-247-3
Base Product Number FGY75
Other Names FGY75T120SQDNOS
Standard Package 30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277410-FGY75T120SQDN
Ultra Librarian 3D Model Ultra Librarian FGY75T120SQDN CAD Model

Description

The ON Semiconductor FGY75T120SQDN is a state-of-the-art insulated gate bipolar transistor (IGBT) designed for high efficiency and fast switching applications. This IGBT is part of ON Semiconductor's extensive portfolio of power management devices that cater to a wide range of power and industrial applications. The FGY75T120SQDN is particularly suitable for use in motor drives, uninterruptible power supplies (UPS), solar inverters, and other power conversion systems.

Key Features

  • High Current Capability: With a continuous collector current rating of 75A, the FGY75T120SQDN can handle high power applications with ease.
  • Low On-State Voltage: The device features a low VCE(sat) of typically 2.05V at IC = 75A, which contributes to reduced conduction losses and improved system efficiency.
  • Fast Switching Speed: Fast switching times minimize transition losses and enhance performance in high-frequency operations.
  • High Input Impedance: A high input impedance ensures compatibility with a wide range of drive circuits and reduces gate drive losses.
  • Robust Temperature Performance: The IGBT is designed to operate reliably over a wide temperature range, with a maximum junction temperature of 175°C.
  • Co-Packaged Free Wheeling Diode: The device includes an integrated fast recovery diode, which simplifies circuit design and reduces component count.

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCE) 1200V
Collector Current (IC) 75A
Power Dissipation (PD) 429W
Gate-Emitter Voltage (VGE) ±20V
Operating Junction Temperature (Tj) -55°C to +175°C

The FGY75T120SQDN IGBT from ON Semiconductor offers an optimal balance between high efficiency, robust performance, and reliability, making it an excellent choice for designers seeking to enhance their power conversion systems.

You May Also Be Interested in

Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6643 $53.3144
17+ $6.2426 $106.1242
25+ $6.0317 $150.7925
36+ $5.6099 $201.9564
47+ $5.3990 $253.7530
58+ $5.1881 $300.9098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess