EN
  • EN
  • DE

TS3US221RSER

Part No TS3US221RSER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Texas Instruments
Win Source Part Number 395860-TS3US221RSER
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3US221RSER CAD Model

Description

The Texas Instruments TS3US221RSER is a high-performance, single-pole double-throw (SPDT) switch designed for USB 2.0 high-speed applications. This versatile switch is an ideal solution for multiplexing and signal management in a variety of electronic devices, including smartphones, tablets, laptops, and other consumer electronics.

Key Features

  • High-Speed Data Transfer: The TS3US221RSER supports USB 2.0 high-speed data rates of up to 480 Mbps, ensuring fast and efficient data transfer between devices.
  • Low On-State Resistance (Ron): With a typical Ron of 4.5 ohms, the switch provides a high level of signal integrity with minimal insertion loss, which is crucial for maintaining signal quality in high-speed applications.
  • Low Power Consumption: Designed for power-sensitive applications, the TS3US221RSER features an ultra-low power consumption, which helps extend battery life in portable devices.
  • Wide Operating Voltage Range: The switch operates over a broad voltage range from 2.3V to 3.6V, making it compatible with a variety of system power rails.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuitry, which safeguards the switch against electrostatic damage, enhancing the reliability and longevity of the product.
  • Compact Packaging: Housed in a small, space-saving UQFN package, the TS3US221RSER is ideal for applications where PCB real estate is at a premium.

Applications

The TS3US221RSER is well-suited for a variety of applications that require reliable high-speed data switching. These include:

  • USB 2.0 Multiplexing/Demultiplexing
  • Port Isolation in Docking Stations
  • Signal Routing in Mobile Phones and Tablets
  • Peripheral Sharing in Computers and Laptops

Conclusion

With its combination of high-speed performance, low power consumption, and robust protection features, the Texas Instruments TS3US221RSER is an excellent choice for designers looking to enhance the efficiency and reliability of their USB 2.0 high-speed applications. Its compact form factor further ensures that it can be integrated into the most space-constrained designs without sacrificing functionality or performance.

You May Also Be Interested in

Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess