EN
  • EN
  • DE

MAX14508EEVB+

Part No MAX14508EEVB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DPDT 10UTQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Audio, USB
Number of Channels 2
On-State Resistance (Maximum) 5Ohm
Supply Voltage , Single (V+) 2.7V ~ 5V
-3db Bandwidth 950MHz
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-UFQFN
Supplier Device Package 10-UTQFN (1.4x1.8)
Family Part Number MAX14508
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 701361-MAX14508EEVB+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14508EEVB+ CAD Model

Description

The MAX14508EEVB+ is a comprehensive evaluation kit designed by Maxim Integrated to facilitate the testing and assessment of the MAX14508E high-performance USB accessory charger adapter emulation and USB/UART multiplexer. This evaluation kit is an essential tool for designers and engineers looking to explore the capabilities of the MAX14508E IC for applications that require USB charging and communication multiplexing.

Key Features

  • USB Charging Adapter Emulation: The MAX14508EEVB+ supports emulation of USB charger adapters, allowing devices to recognize the type of connected charger and optimize charging rates accordingly.
  • USB/UART Multiplexing: With the ability to multiplex between USB and UART interfaces, this evaluation kit offers flexibility for systems that need to switch between communication protocols.
  • High Integration: The kit integrates necessary circuitry to facilitate evaluation, including load switches, control logic, and status indicators, minimizing the need for additional components.
  • Configurable Settings: Users can configure the MAX14508E through the evaluation kit to test various operating scenarios, ensuring versatility and adaptability to different use cases.
  • Easy-to-Use Interface: The evaluation board is designed with user-friendliness in mind, featuring clearly labeled test points, jumpers, and connectors for straightforward setup and analysis.

Applications

The MAX14508EEVB+ is ideal for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Devices
  • Other Portable Devices Requiring USB Charging and Data Communication

Package Contents

The evaluation kit includes the following components:

  • MAX14508E Evaluation Board
  • USB Cable for Connectivity and Power Supply
  • Comprehensive Documentation

With the MAX14508EEVB+ Evaluation Kit, Maxim Integrated provides a powerful platform for developers to accelerate the design and testing process for their USB charging and multiplexing solutions, ensuring a seamless integration into their end products.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5695 $53.5425
35+ $2.9288 $102.5080
53+ $2.8373 $150.3769
73+ $2.7457 $200.4361
95+ $2.6542 $252.1490
127+ $2.3796 $302.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess