EN
  • EN
  • DE

MAX4579CPP+

Part No MAX4579CPP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 8X1 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Audio
On-State Resistance (Maximum) 350Ohm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Features Break-Before-Make
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number MAX4579
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704004-MAX4579CPP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4579CPP+ CAD Model

Description

The MAX4579CPP+ is a high-performance, low-voltage dual 4:1 multiplexer/demultiplexer designed by Maxim Integrated, a leader in analog integration. This versatile component is engineered for precision signal routing in applications that demand minimal power consumption and a compact footprint.

Key Features

  • Wide Voltage Range: The device operates from a single +1.8V to +5.5V supply, making it suitable for a variety of applications from battery-powered devices to industrial systems.
  • Low Power Consumption: With its low on-resistance (100 ohms max) and 0.1µA max leakage current, the MAX4579CPP+ ensures efficient operation, extending battery life in portable applications.
  • High-Speed Operation: It boasts fast transition times (t<sub>ON = 250ns max, t<sub>OFF = 145ns max), making it ideal for high-speed signal switching.
  • ESD Protection: The device features enhanced electrostatic discharge (ESD) protection, with ±15kV Human Body Model (HBM) on the switch inputs, outputs, and D+, D- pins, ensuring robust performance in harsh environments.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitions, preserving signal integrity.
  • Compact Packaging: Housed in a 20-pin SSOP package, the MAX4579CPP+ is designed for space-constrained applications.

Applications

The MAX4579CPP+ is ideal for a variety of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Instruments
  • Medical Equipment

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) +1.8V to +5.5V On-Resistance (R<sub>ON) 100 ohms max Leakage Current (I<sub>LEAK) 0.1µA max ESD Protection ±15kV HBM Package Type 20-pin SSOP

Overall, the MAX4579CPP+ from Maxim Integrated is a reliable and efficient solution for designers looking to optimize signal routing in their next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3721 $63.7210
23+ $5.2287 $120.2601
35+ $5.0647 $177.2645
48+ $4.9018 $235.2864
61+ $4.7378 $289.0058
82+ $4.2481 $348.3442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess