EN
  • EN
  • DE
  • IT

MAX9176EUB+T

Part No MAX9176EUB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 2:1 670MHZ 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications LVDS
Number of Channels 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 707267-MAX9176EUB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9176
Introduction Date January 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX9176EUB+T CAD Model

Description

The MAX9176EUB+T from Maxim Integrated is a compact, high-performance LVDS (Low Voltage Differential Signaling) serializer designed to facilitate high-speed, low-power data transmission over differential lines. This device is particularly well-suited for applications where the integrity of the signal and a reduction in electromagnetic interference (EMI) are critical.

Key Features:

  • High-Speed Data Transmission: The MAX9176EUB+T is capable of serializing data at rates up to 630Mbps, making it ideal for transmitting high-speed signals with minimal skew.
  • Low-Power Operation: It operates with a low supply voltage of 3.3V ±10%, ensuring energy-efficient performance for power-sensitive applications.
  • Reduced EMI: LVDS technology offers reduced EMI, which is crucial for maintaining signal integrity in noisy environments.
  • Compact Size: The device comes in a space-saving 10-pin µMAX package, which is highly beneficial for designs where board space is at a premium.
  • Wide Operating Temperature Range: It is designed to operate over the -40°C to +85°C temperature range, ensuring reliable performance across various environmental conditions.

Applications:

  • High-resolution video displays
  • Telecommunication and data communication systems
  • Automotive infotainment and camera systems
  • Industrial control and automation

The MAX9176EUB+T is engineered for ease of design and integration into various systems. It includes features such as flow-through pinout and on-chip termination resistors, which simplify PCB layout and reduce external component requirements. The device's high level of integration and performance characteristics make it an excellent choice for designers looking to enhance their high-speed digital interfaces while minimizing design complexity and cost.

Ordering Information:

The MAX9176EUB+T is available in tape and reel form, denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production. For detailed specifications, sample requests, and additional information, designers and engineers are encouraged to consult the Maxim Integrated's official datasheets and support documentation.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4893 $54.8930
23+ $4.5041 $103.5943
35+ $4.3633 $152.7155
48+ $4.2226 $202.6848
62+ $4.0818 $253.0716
82+ $3.6596 $300.0872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess