EN
  • EN
  • DE

ADG2128YCPZ-REEL7

Part No ADG2128YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWIT 8X12 32LFCSP / Telecommunications, Ultrasound Switch IC 1 Channel 32-LFCSP-VQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Telecommunications, Ultrasound
Number of Channels 1
On-State Resistance (Max) 50Ohm
Voltage - Supply, Single (V+) 12V
Voltage - Supply, Dual (V±) ±5V
-3db Bandwidth 210MHz
Features I2C
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Base Product Number ADG2128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG2128YCPZ-REEL7DKR-ND,2156-ADG2128YCPZ-REEL7,ADG2128YCPZ-REEL7CT,ADG2128YCPZ-REEL7CT-ND,505-ADG2128YCPZ-REEL7CT,ADG2128YCPZ-REEL7DKR,-2735-ADG2128YCPZ-REEL7CT,ADG2128YCPZ-REEL7TR-ND,ADG2128YCPZREEL7,ANAANAADG2128YCPZ-REEL7,ADG2128YCPZ-REEL7-ND,-2735-ADG2128YCPZ-REEL7DKR,ADG2128YCPZ-REEL7TR,505-ADG2128YCPZ-REEL7TR,505-ADG2128YCPZ-REEL7DKR
Standard Package 1,500
Win Source Part Number 1232063-ADG2128YCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG2128YCPZ-REEL7 CAD Model

Description

ADG2128YCPZ-REEL7

The ADG2128YCPZ-REEL7 is a high-performance, crosspoint switch developed by Analog Devices Inc., renowned for its precision and innovation in the semiconductor industry. This advanced component is designed to facilitate the routing of digital or analog signals within a circuit, making it an essential part of various electronic systems.

Key Features:

  • Switch Configuration: The device features an 8 x 12 switch matrix configuration, allowing for versatile signal routing options.
  • Low On Resistance: It offers a remarkably low on resistance (Ron) of typically 3.5 Ω, which helps in minimizing signal distortion and power loss.
  • Wide Voltage Range: The switch operates across a wide voltage range, making it suitable for a multitude of applications that require different voltage levels.
  • Single 1.8V to 5.5V Supply: It can be powered by a single supply voltage, simplifying power management within the system.
  • Nonvolatile Memory: The switch settings can be stored in nonvolatile memory, ensuring the device retains its configuration even after power is removed.

Applications:

The ADG2128YCPZ-REEL7 is ideal for use in a variety of applications where signal routing is necessary. It is particularly suited for:

  • Audio and video switching
  • Signal routing in communication systems
  • Automated test equipment (ATE)
  • Data acquisition systems
  • Medical equipment

Package and Quality:

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and offers excellent thermal performance. The ADG2128YCPZ-REEL7 is supplied in reel packaging, which is convenient for automated manufacturing processes. Analog Devices Inc. ensures high-quality standards, with each component rigorously tested to meet the demands of various industries.

With its robust design, flexible signal routing capabilities, and reliable performance, the ADG2128YCPZ-REEL7 from Analog Devices Inc. is a top choice for engineers and designers looking to create sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7058 $73.4116
4+ $30.1176 $120.4704
6+ $29.1765 $175.0590
8+ $28.2353 $225.8824
10+ $27.2941 $272.9410
13+ $24.4706 $318.1178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess