EN
  • EN
  • DE

MAX311CWN+

Part No MAX311CWN+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 4X1 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Number of Channels 2
On-State Resistance (Maximum) 250Ohm
Supply Voltage , Single (V+) 9V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Features Break-Before-Make
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC W
Family Part Number MAX311
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 702950-MAX311CWN+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX311CWN+ CAD Model

Description

The MAX311CWN+ from Maxim Integrated is a precision, low-power, and high-performance analog multiplexer/demultiplexer (mux/demux). This integrated circuit (IC) is designed to handle eight different analog input signals through one common output channel, making it an excellent choice for data acquisition systems, test equipment, and signal routing applications where space and power consumption are critical factors.

Key Features

  • High Channel Count: The device features an 8-channel configuration, allowing for multiple signal management in a compact form factor.
  • Low On-Resistance: With a low on-resistance of typically 100 ohms, it ensures minimal signal attenuation and distortion.
  • Single or Dual Supply Operation: It operates from a single +5V supply or dual ±5V supplies, providing flexibility in various circuit designs.
  • Low Power Consumption: The MAX311CWN+ is optimized for low power consumption, which is essential for battery-operated and portable devices.
  • Bidirectional Signal Flow: Signals can pass in both directions through the mux/demux, making the device versatile for use in different applications.
  • ESD Protection: It includes electrostatic discharge (ESD) protection, enhancing the durability and reliability of the device in harsh environments.

Applications

The MAX311CWN+ is ideal for a wide range of applications including:

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Communication Systems
  • Medical Equipment
  • Industrial Control Systems

Package and Quality

The device comes in a narrow 18-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. Maxim Integrated ensures high-quality standards, and the MAX311CWN+ is no exception, providing reliable performance in a range of environmental conditions.

Technical Specifications

For detailed technical specifications, please refer to the MAX311CWN+ datasheet provided by Maxim Integrated. It includes complete electrical characteristics, pin configurations, and application circuits to aid in the design and implementation process.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess