EN
  • EN
  • DE

MAX9177EUB+

Part No MAX9177EUB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 2X1 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications LVDS
Number of Channels 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 707268-MAX9177EUB+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9177EUB+
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9177EUB+ CAD Model

Description

Maxim Integrated MAX9177EUB+ Low-Voltage LVDS Serializer

The MAX9177EUB+ from Maxim Integrated is a high-performance, low-voltage differential signaling (LVDS) serializer designed to facilitate point-to-point baseband data transmission over controlled impedance media of approximately 100 ohms. The device is ideal for applications that demand high data rates and minimal electromagnetic interference (EMI), such as gigabit Ethernet, automotive infotainment systems, and high-resolution video displays.

This compact serializer integrates a fully differential line driver and receiver, which operate from a single +3.3V supply. The MAX9177EUB+ is capable of converting a 10-bit wide parallel LVCMOS/LVTTL data into a serial LVDS data stream. This conversion helps to significantly reduce the number of interconnects, thus simplifying PCB layout and reducing cable bulk in systems.

The MAX9177EUB+ features a low-jitter serial output stream that can achieve a data rate up to 840Mbps, making it suitable for high-speed communication. Moreover, the device includes a flow-through pinout that simplifies PCB layout. It also allows for hot-plugging and has built-in fail-safe circuitry that ensures a high level of reliability.

For ease of integration into various systems, the MAX9177EUB+ comes in a compact 10-pin µMAX package, which is highly space-efficient. Its operating temperature range of -40°C to +85°C allows for deployment in environments with wide temperature variations.

Key Features:

  • 10-Bit Wide LVCMOS/LVTTL to LVDS Conversion
  • Single +3.3V Supply Operation
  • Up to 840Mbps Data Rate
  • Low EMI Differential LVDS Outputs
  • Flow-Through Pinout
  • Compact 10-Pin µMAX Package
  • Hot-Pluggable with Fail-Safe Circuitry
  • Operating Temperature Range: -40°C to +85°C

The MAX9177EUB+ is an excellent choice for designers looking to improve their data transmission systems' performance while reducing power consumption and enhancing reliability. Its advanced features and robust design ensure it meets the stringent requirements of modern high-speed digital applications.

For further details, datasheets, and support resources, visit Maxim Integrated's official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4494 $52.1458
17+ $6.1124 $103.9108
26+ $5.9214 $153.9564
35+ $5.7303 $200.5605
46+ $5.5393 $254.8078
61+ $4.9663 $302.9443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess