EN
  • EN
  • DE

MAX4556ESE+

Part No MAX4556ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH TRIPLE SPDT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Force Sense
Switch Circuit SPDT
Number of Channels 3
On-State Resistance (Maximum) 6Ohm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Features Break-Before-Make
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number MAX4556
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703990-MAX4556ESE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4556ESE+ CAD Model

Description

The MAX4556ESE+ from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer/demultiplexer (mux/demux) with an ESD-protected signal path. This device is designed to operate in applications that require high-speed switching, low on-resistance, and low crosstalk among channels. It is an ideal choice for precision signal routing in mixed-signal environments.

Key Features

  • Low Voltage Operation: The MAX4556ESE+ operates from a single +1.8V to +5.5V supply, making it suitable for battery-powered and portable devices.
  • High-Speed Switching: With fast switching times, this mux/demux is capable of handling high-speed signals without significant delay, ensuring minimal impact on signal integrity.
  • Low On-Resistance: The device features low on-resistance (RON), which minimizes signal attenuation and preserves the quality of the analog signal being passed through.
  • ESD Protection: The signal path is protected against electrostatic discharge events, enhancing the robustness of the device in harsh electrical environments.
  • Multiple Configurations: The MAX4556ESE+ offers dual 4:1 multiplexer/demultiplexer configuration, providing flexibility for various application requirements.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical in applications where signal purity is essential, such as audio and video signal routing.

Applications

The versatile nature of the MAX4556ESE+ allows it to be used in a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio/Video signal routing
  • Medical equipment
  • Test equipment
  • Battery-powered devices

Product Specifications

The MAX4556ESE+ comes in a 16-pin narrow SO package, offering a compact solution for space-constrained applications. Its operating temperature range is from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The device also features break-before-make switching action, which prevents momentary shorting when switching between channels.

With its combination of low power consumption, high-speed operation, and robust protection features, the MAX4556ESE+ from Maxim Integrated is a superior choice for designers looking to optimize their analog signal routing with precision and reliability.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3280 $60.9840
7+ $16.6794 $116.7558
11+ $16.1585 $177.7435
15+ $15.6364 $234.5460
20+ $15.1155 $302.3100
26+ $13.5516 $352.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess