EN
  • EN
  • DE

MAX14979EETX+T

Part No MAX14979EETX+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH LVDS HIGH BW 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications LVDS
Switch Circuit DPDT
Number of Channels 4
On-State Resistance (Maximum) 5.5 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 650MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 701504-MAX14979EETX+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX14979E
Introduction Date April 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX14979EETX+T CAD Model

Description

Maxim Integrated MAX14979EETX+T HDMI/DVI Level Shifter/Protector

The Maxim Integrated MAX14979EETX+T is a highly integrated device designed to provide a reliable interface solution for systems that handle High-Definition Multimedia Interface (HDMI) and Digital Visual Interface (DVI) signals. This advanced level shifter and protector is ideal for applications that require high-speed digital video and audio transmission, offering both signal integrity and protection for sensitive circuitry.

The MAX14979EETX+T is equipped with a robust set of features that make it a versatile choice for a wide range of applications, including consumer electronics, computer peripherals, and professional AV equipment. With the ability to support HDMI 1.4 and DVI 1.0 specifications, this device ensures compatibility with the latest multimedia devices and content.

One of the key benefits of the MAX14979EETX+T is its level shifting capability, which allows for the seamless translation of HDMI/DVI signals between different voltage domains. This is particularly important in systems where the source and sink operate at different logic levels, ensuring reliable communication and data integrity.

In addition to level shifting, the MAX14979EETX+T provides high levels of electrostatic discharge (ESD) protection. This is critical in preserving the longevity of the product and protecting against the potential damage caused by ESD events. The device is designed to safeguard HDMI and DVI ports against ESD up to ±15kV (air-gap discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 standard.

The MAX14979EETX+T comes in a compact 40-pin TQFN package, making it suitable for space-constrained applications. Its small footprint and low power consumption are beneficial for portable and battery-operated devices. Furthermore, the device is specified over the -40°C to +85°C extended temperature range, allowing for use in environments that experience temperature extremes.

With its combination of level shifting, signal protection, and compatibility with high-speed digital video standards, the Maxim Integrated MAX14979EETX+T is an essential component for designers looking to create high-performance, reliable multimedia systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2643 $61.3215
10+ $10.0630 $100.6300
16+ $9.7485 $155.9760
22+ $9.4341 $207.5502
28+ $9.1196 $255.3488
37+ $8.1762 $302.5194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess