EN
  • EN
  • DE

TPS92682QDAPRQ1

Part No TPS92682QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 32HTSSOP / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 32-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 65V
Frequency 100kHz ~ 700kHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Base Product Number TPS92682
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS92682QDAPRQ1DKR,296-TPS92682QDAPRQ1TR,296-TPS92682QDAPRQ1CT
Standard Package 2,000
Win Source Part Number 1316471-TPS92682QDAPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92682QDAPRQ1 CAD Model

Description

Product Overview: TPS92682QDAPRQ1 from Texas Instruments

The TPS92682QDAPRQ1 is a highly sophisticated multi-phase LED controller designed by Texas Instruments specifically for automotive lighting applications. This advanced product is engineered to provide flexible and efficient control of LED lighting systems, ensuring optimal performance in a range of automotive environments.

Key Features

  • Multi-Phase Capability: The TPS92682QDAPRQ1 supports dual-phase or two-channel operation, which allows for better load distribution and improved thermal management across the LED array.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 65V, this controller is versatile and capable of handling the variable electrical conditions typical in automotive power systems.
  • Hybrid PWM Dimming: It incorporates both analog and PWM dimming methods, providing precise brightness control while minimizing color shift and maintaining high efficiency.
  • Spread Spectrum Frequency Modulation: This feature helps in reducing electromagnetic interference (EMI), which is crucial for meeting automotive electronic standards.
  • Protection Features: The device includes numerous protection mechanisms such as LED open/short detection, overvoltage, undervoltage, and thermal shutdown, ensuring safety and reliability.

Applications

The TPS92682QDAPRQ1 is ideal for a variety of automotive lighting applications, including:

  • Headlights
  • Rear lights
  • Turn signals
  • Daytime running lights (DRL)
  • Interior lighting

Quality and Reliability

As a product designed for the automotive industry, the TPS92682QDAPRQ1 meets the stringent requirements of the AEC-Q100 Grade 1 standard. It is manufactured to operate in a temperature range of -40°C to +125°C, ensuring performance under extreme conditions.

Design Support

Texas Instruments provides comprehensive design support for the TPS92682QDAPRQ1, including application notes, reference designs, and simulation tools. This support helps designers to accelerate the development process and integrate the controller seamlessly into their lighting solutions.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3102 $52.9632
37+ $2.7161 $100.4957
58+ $2.6312 $152.6096
79+ $2.5463 $201.1577
102+ $2.4614 $251.0628
136+ $2.2068 $300.1248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,930 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess