EN
  • EN
  • DE

LM3560TLX-20/NOPB

Part No LM3560TLX-20/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1A 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Channel Output Current 1A (Flash)
Frequency 2MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-DSBGA (2.12x2.50)
Win Source Part Number 1053899-LM3560TLX-20/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3560TLX-20/NOPB CAD Model

Description

The LM3560TLX-20/NOPB is a sophisticated LED driver integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments. Designed to provide a high level of performance and flexibility, this IC is a perfect fit for a wide range of applications, including flash and torch functionality in mobile phones, digital cameras, and other portable devices.

Key Features

  • Adjustable Output: The LM3560TLX-20/NOPB features an adjustable output current, which allows for precise control over the LED brightness, enhancing the user experience and device functionality.
  • High Efficiency: With an emphasis on power efficiency, this IC maximizes battery life by minimizing power loss, making it ideal for battery-powered applications.
  • Synchronous Operation: It supports synchronous operation, which reduces noise and improves performance in sensitive applications.
  • Thermal Management: The built-in thermal management system protects the device under high-power operation, ensuring reliability and longevity.
  • Compact Design: The LM3560TLX-20/NOPB comes in a small package, making it suitable for space-constrained applications.

Applications

The versatility of the LM3560TLX-20/NOPB allows it to be used in a variety of applications. Its primary use is to drive LEDs for camera flash in smartphones and tablets, but it can also be utilized in portable medical devices, video cameras, and other handheld electronics that require high-quality LED illumination.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3560TLX-20/NOPB is no exception. The device is RoHS compliant and comes with the NOPB (no lead (Pb)) designation, indicating it is manufactured with a focus on environmental safety and sustainability. Furthermore, the IC's robust design ensures that it meets the stringent requirements of industrial performance standards.

Ordering Information

For purchasing and further technical details, the LM3560TLX-20/NOPB can be ordered directly from Texas Instruments or through authorized distributors. The product is available in tape and reel packaging, facilitating easy integration into manufacturing processes.

You May Also Be Interested in

Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8689 $56.0670
70+ $1.5334 $107.3380
105+ $1.4855 $155.9775
140+ $1.4376 $201.2640
180+ $1.3897 $250.1460
245+ $1.2459 $305.2455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess