EN
  • EN
  • DE

TLC5917IDR

Part No TLC5917IDR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 20V
Output Current per Channel 120mA
Frequency 30MHz
Applications Signage
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1269109-TLC5917IDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5917
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5917IDR CAD Model

Description

Overview of Texas Instruments TLC5917IDR

The TLC5917IDR is a high-performance, constant-current LED sink driver designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to provide uniform and constant current for illuminating LEDs and is ideal for a wide range of applications including display backlighting, signage, and automotive lighting systems.

Key Features

  • Constant Current Output: The device is capable of delivering a constant current ranging from 5mA to 120mA to ensure consistent brightness for each LED in the series.
  • 8-Bit Shift Register: It includes an 8-bit shift register and data latches which convert serial input data into parallel output format, providing ease of control for multiple LEDs.
  • Output Voltage: The TLC5917IDR supports a wide output voltage range which allows it to drive various types of LEDs.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the device protects itself from overheating, enhancing the longevity and reliability of the application.
  • Error Detection: It has an error detection system that monitors LED open-circuit and short-circuit conditions, ensuring safe operation.
  • Flexible Operation: The driver can be used in both grayscale and constant-current operation modes, providing versatility for different lighting requirements.

Package and Quality

The TLC5917IDR is offered in a compact SOP (Small Outline Package) that is RoHS compliant and designed for surface-mount technology (SMT), making it suitable for high-density PCB designs. Texas Instruments ensures high-quality standards, and the device is manufactured under stringent conditions to deliver optimal performance and reliability.

Applications

This LED driver is widely used in applications such as:

  • LED video displays
  • Message boards
  • Channel letters
  • Portable lighting
  • Decorative and architectural lighting
  • Instrument panel lighting

In conclusion, the TLC5917IDR from Texas Instruments is a versatile and reliable solution for driving LEDs with precision. Its robust feature set and ease of integration make it a preferred choice for engineers and designers looking to create advanced lighting systems with consistent brightness and color.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4164 $56.6560
90+ $1.1622 $104.5980
135+ $1.1259 $151.9965
185+ $1.0895 $201.5575
240+ $1.0532 $252.7680
320+ $0.9443 $302.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,275 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess