EN
  • EN
  • DE

LM3560TLX/NOPB

Part No LM3560TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1A 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Channel Output Current 1A (Flash)
Frequency 2MHz
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-DSBGA (2.12x2.50)
Win Source Part Number 1053900-LM3560TLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3560TLX/NOPB CAD Model

Description

Product Overview: LM3560TLX/NOPB

The LM3560TLX/NOPB is a high-performance integrated flash LED driver designed and manufactured by Texas Instruments. This advanced lighting solution is specifically engineered to cater to the demanding requirements of portable electronics such as smartphones, digital cameras, and other devices that require a high-brightness flash for photography and videography.

Key Features

  • Input Voltage Range: The device operates on a wide input voltage range, making it compatible with various battery technologies.
  • Output Power: It provides a high-current drive capability, ensuring sufficient power to drive the latest high-brightness LEDs.
  • Efficiency: The driver is designed for high efficiency, which is essential for battery-operated devices, as it helps to maximize battery life.
  • Programmable Settings: Users can program the flash current, torch current, and safety timers via an I2C-compatible interface, offering flexibility and customization for different applications.

Technical Specifications

  • Output Voltage: It supports an adjustable output voltage range to accommodate various LED configurations.
  • Thermal Management: Integrated thermal management features protect the device and the LEDs from overheating.
  • Protection Features: The LM3560TLX/NOPB includes over-voltage, over-temperature, and LED short-circuit protection mechanisms.
  • Package: It comes in a compact, lead-free NanoFree™ package, which is ideal for space-constrained applications.

Applications

The versatility of the LM3560TLX/NOPB makes it suitable for a wide range of applications. It is the perfect choice for portable devices that require a controlled, high-intensity flash. Its programmability and protection features ensure reliable performance in various environments and use cases.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3560TLX/NOPB is no exception. This product complies with the industry's stringent standards, ensuring both reliability and performance for the end-user.

For more detailed information, datasheets, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1970 $50.2350
620+ $0.1617 $100.2540
960+ $0.1566 $150.3360
1,320+ $0.1516 $200.1120
1,710+ $0.1465 $250.5150
2,285+ $0.1314 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess